EN
  • EN
  • DE

LPC2292FET144/01,5

Part No LPC2292FET144/01,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144BGA / MCU 16-bit/32-bit ARM7TDMI-S RISC 256KB Flash 1.8V/3.3V Automotive 144-Pin TFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC2200
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 60MHz
Connectivity CAN, EBI/EMI, I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 112
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-TFBGA
Manufacturer Package 144-TFBGA (12x12)
Win Source Part Number 779999-LPC2292FET144/01,5
Popularity Medium
Supply and Demand Status Limited
Family Name LPC2292
Introduction Date March 03, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LPC2292FET144/01,5 CAD Model

Description

Introducing the LPC2292FET144/01,5 Microcontroller from NXP

The LPC2292FET144/01,5 is a high-performance microcontroller unit (MCU) from NXP's renowned LPC2000 family, designed to cater to the demanding needs of embedded applications. This microcontroller is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, which makes it ideal for applications that require a high level of control and processing power.

Equipped with 256 KB of on-chip high-speed flash memory, the LPC2292FET144/01,5 provides ample space for complex programs and algorithms. The flash memory also incorporates In-System Programming (ISP) and In-Application Programming (IAP) capabilities, allowing for a versatile and flexible approach to firmware updates and maintenance. Additionally, the MCU boasts 16 KB of static RAM, ensuring efficient handling of temporary data and operational variables.

Key Features:

  • 16/32-bit ARM7TDMI-S processor core operating at up to 60 MHz.
  • 256 KB of on-chip flash program memory with ISP and IAP.
  • 16 KB of on-chip static RAM (SRAM).
  • Versatile 144-pin LQFP (Low-profile Quad Flat Package) for a compact footprint.
  • Multiple 32-bit timers, an advanced PWM unit, and a Real-Time Clock (RTC) with optional battery backup.
  • Two 10-bit ADCs offering a total of 14 channels and up to 2.44 MSPS conversion rate.
  • Two I2C-bus interfaces, two Serial Peripheral Interfaces (SPI), and four UARTs for serial communication.
  • Up to 104 general-purpose I/O pins for maximum peripheral interfacing.
  • Integrated CAN interface with acceptance filters.
  • On-chip oscillator and PLL for CPU clock generation.

The LPC2292FET144/01,5 is designed for robust communication and connectivity, featuring multiple serial interfaces including I2C, SPI, and UARTs, which are essential for modern control systems. The integrated CAN interface with acceptance filters ensures reliable data transmission in automotive and industrial networks, where data integrity and error handling are critical.

With its comprehensive set of peripherals, the LPC2292FET144/01,5 is an excellent choice for applications such as industrial control systems, automotive electronics, robotics, and other embedded systems that require high-speed processing and communication capabilities. NXP's commitment to quality and performance ensures that the LPC2292FET144/01,5 MCU stands out as a robust and versatile solution for complex and demanding applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess