EN
  • EN
  • DE

LPC2294HBD144

Part No LPC2294HBD144
Manufacturer NXP / Nexperia
Description MCU 16-bit/32-bit ARM7TDMI-S RISC 256KB Flash 1.8V/3.3V 144-Pin LQFP / 16/32-bit ARM microcontrollers; 256 kB ISP/IAP flash with CAN, 10-bit ADC and external memory interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204152-LPC2294HBD144
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LPC2294
Introduction Date March 03, 2003
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC2294HBD144 CAD Model

Description

Product Overview: LPC2294HBD144 from NXP

The LPC2294HBD144 is a high-performance microcontroller designed by NXP Semiconductors, renowned for its robust architecture and flexible features. This microcontroller is part of the LPC2200 series, which is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support. The device offers an excellent fit for a wide range of applications, including industrial control, medical systems, and communication gateways.

Key Features:

  • Processor: The core of the LPC2294HBD144 operates at up to 60 MHz, providing the computational power necessary for complex algorithms and control processes.
  • Memory: It comes equipped with 256 KB of on-chip high-speed flash memory and 16 KB of static RAM, enabling efficient execution of code and storage of critical data.
  • I/O Capabilities: The device features multiple 32-bit timers, an RTC, 2 UARTs, 2 CAN channels, 4 PWM channels, and up to 47 GPIO pins, making it highly adaptable to various interfacing requirements.
  • Advanced Peripherals: In addition to standard peripherals, it includes sophisticated features such as an I2C-bus interface, two SPI/SSP serial interfaces, and a 10-bit ADC with 14 channels for analog signal processing.
  • Power Management: The LPC2294HBD144 provides various power-down modes for improved energy efficiency, crucial for battery-powered and energy-sensitive applications.

Package and Quality:

The microcontroller is housed in a compact 144-pin LQFP package, which minimizes the footprint on the PCB and is ideal for space-constrained applications. NXP ensures high reliability and performance by adhering to stringent quality standards, making the LPC2294HBD144 a trusted choice for professional-grade designs.

Applications:

With its robust feature set, the LPC2294HBD144 is well-suited for a variety of applications, including:

  • Industrial automation and process control
  • Medical equipment and healthcare devices
  • Automotive systems and CAN bus networking
  • Embedded systems requiring high-speed data processing

In conclusion, the LPC2294HBD144 from NXP is a versatile and powerful microcontroller that offers designers the flexibility and performance needed for demanding applications. Its extensive set of peripherals and high-speed processing capabilities make it an ideal choice for next-generation embedded solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2985 $201.4925
7+ $38.9552 $272.6864
9+ $34.9254 $314.3286
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess