EN
  • EN
  • DE

LPC2361FBD100,551

Part No LPC2361FBD100,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP / MCU 16-bit/32-bit ARM7TDMI-S RISC 64KB Flash 3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC2300
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 72MHz
Connectivity CAN, I2C, Microwire, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 70
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 34K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 780000-LPC2361FBD100,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC2361
Introduction Date July 22, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LPC2361FBD100,551 CAD Model

Description

Introducing the LPC2361FBD100,551 Microcontroller by NXP

The LPC2361FBD100,551 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of modern embedded applications. This MCU is part of the LPC2300 family, renowned for its robust architecture, which is based on the ARM7TDMI-S processor core. The LPC2361FBD100,551 operates at a maximum frequency of 72 MHz, providing a perfect balance between processing power and energy efficiency.

Key Features:

  • Core: ARM7TDMI-S, operating at up to 72 MHz.
  • Memory: 128 KB of on-chip flash memory and 34 KB of RAM, enabling sophisticated applications and software stacks.
  • Debugging: Embedded Trace Macrocell (ETM) for real-time debugging.
  • Serial Connectivity: Multiple serial interfaces, including UARTs, SPI, SSP, I2C, and CAN 2.0B, for versatile peripheral connections.
  • Timers: A rich set of timers and PWM for precise control over timing-related tasks.
  • Analog Features: Integrated 10-bit ADC and DAC for interfacing with analog sensors and actuators.
  • Package: Low-profile Quad Flat Package (LQFP) with 100 pins, providing ample I/O options for complex designs.
  • Power Management: Multiple power-saving modes to reduce energy consumption for battery-powered devices.

The LPC2361FBD100,551 MCU is an ideal choice for a wide range of applications, including industrial control systems, medical devices, automotive electronics, and communication peripherals. Its ample flash memory and RAM make it suitable for running complex algorithms and real-time operating systems, while the comprehensive set of peripherals allows for the integration of various functionalities without the need for additional components.

With its integrated ADC and DAC, the LPC2361FBD100,551 can easily interface with sensors and other analog devices, making it a versatile solution for data acquisition and control systems. The embedded ETM provides an excellent tool for developers to optimize performance and ensure the reliability of their applications through sophisticated debugging techniques.

Overall, the LPC2361FBD100,551 from NXP is a powerful and flexible microcontroller that offers a rich set of features to meet the needs of complex and demanding embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess