EN
  • EN
  • DE

NUP4012PXV6T1G

Part No NUP4012PXV6T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 4VWM 9.5VC SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 4V (Max)
Minimum Breakdown Voltage 5.2V
Max Clamping Voltage 9.5V
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications General Purpose
Capacitance @ Frequency 0.7pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 209379-NUP4012PXV6T1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NUP4012PXV6T1G CAD Model

Description

The NUP4012PXV6T1G by ON Semiconductor is a cutting-edge, multi-line transient voltage suppressor array designed to provide protection for electronic devices from various transient voltage events. This robust component is specifically crafted to safeguard sensitive electronics against Electrostatic Discharge (ESD), lightning, and other voltage-induced transient events that can cause immediate or cumulative damage to electronic circuits.

Key Features

  • ESD Protection: The device offers exceptional ESD protection exceeding the IEC61000-4-2 standard (Level 4), ensuring devices are shielded against electrostatic discharges.
  • Low Clamping Voltage: It features a low clamping voltage, which is crucial for protecting modern, sensitive electronic components from high transient voltages while maintaining signal integrity.
  • Low Capacitance: With its low capacitance design, the NUP4012PXV6T1G is ideal for use in high-speed data line applications, including USB 2.0, HDMI, and Ethernet, without significant signal attenuation.
  • Multiple Lines Protection: The device is capable of protecting up to five data or power lines simultaneously, making it a versatile choice for compact electronic designs.
  • Package: This transient voltage suppressor is offered in a small and convenient SOT-563 package, which is suitable for space-constrained applications.
  • RoHS Compliant: The component is RoHS compliant, meaning it is manufactured without the use of hazardous substances, adhering to environmental standards.

Applications

The NUP4012PXV6T1G is an ideal choice for a wide range of applications that require reliable transient voltage protection. It is commonly used in:

  • Portable Electronics
  • Computer Peripherals
  • Networking Devices
  • Telecommunication Systems
  • Consumer Electronics

With its combination of low capacitance, robust ESD protection, and multi-line functionality, the NUP4012PXV6T1G from ON Semiconductor is an essential component for any design engineer looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5462 $60.0820
260+ $0.4483 $116.5580
400+ $0.4342 $173.6800
550+ $0.4202 $231.1100
715+ $0.4063 $290.5045
955+ $0.3642 $347.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess