EN
  • EN
  • DE

LPC2367FBD100+551

Part No LPC2367FBD100+551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 72MHz
Number of I/O 70
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 58K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 6x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 206586-LPC2367FBD100+551
Ultra Librarian 3D Model Ultra Librarian LPC2367FBD100+551 CAD Model

Description

Product Overview: NXP LPC2367FBD100+551 Microcontroller

The NXP LPC2367FBD100+551 is a robust microcontroller that is part of the LPC2300 family, designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller is built around a 32-bit ARM7TDMI-S CPU core, which provides a perfect blend of power efficiency and performance, making it suitable for industrial control, medical systems, and automotive applications.

Key Features

  • CPU: 32-bit ARM7TDMI-S processor, providing a balance of efficiency and processing power.
  • Memory: 512 KB of on-chip flash memory and 58 KB of SRAM, allowing for ample space for code and data storage.
  • Speed: Operates at up to 72 MHz, delivering the computational speed needed for complex tasks.
  • Peripherals: A rich set of peripherals including USB 2.0 Full Speed device, four UARTs, two CAN channels, three I2C-bus interfaces, and more.
  • Timers: Multiple 32-bit timers, an external event counter, a PWM unit, and real-time clock with optional battery backup.
  • Analog: Features 10-bit ADC and DAC, providing the capability to interface with analog sensors and other devices.
  • Power Management: Incorporates power-saving modes such as Idle and Power-down modes for energy efficiency.
  • Packaging: Available in a compact 100-pin LQFP package, ideal for space-constrained applications.

Applications

The LPC2367FBD100+551 microcontroller is versatile and can be used in a variety of applications. Its robust set of features and peripherals makes it an excellent choice for:

  • Industrial control systems
  • Medical monitoring devices
  • Automotive electronics
  • Communication gateways
  • Embedded audio and voice processing

Development Support

NXP offers comprehensive development support for the LPC2367FBD100+551 with software libraries, development boards, and a strong community of developers and engineers. This ensures that integrating the microcontroller into your design is as smooth and efficient as possible.

With its combination of performance, power efficiency, and integration, the NXP LPC2367FBD100+551 microcontroller is an excellent choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9566 $50.8698
8+ $13.9131 $111.3048
12+ $13.4783 $161.7396
16+ $13.0435 $208.6960
20+ $12.6087 $252.1740
27+ $11.3044 $305.2188
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess