EN
  • EN
  • DE

TMS320C6742BZWT2

Part No TMS320C6742BZWT2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed- and Floating-Point DSP | IC DSP FIX/FLOAT POINT 361NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed/Floating Point
Interface EBI/EMI, Host Interface, I2C, McASP, McBSP, SPI, UART
Clock Rate 200MHz
Non-Volatile Memory ROM (1.088 MB)
On-Chip RAM 488kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.00V, 1.10V, 1.20V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 361-LFBGA
Supplier Device Package 361-NFBGA (16x16)
Family Part Number TMS320C6742
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1271149-TMS320C6742BZWT2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6742BZWT2 CAD Model

Description

The TMS320C6742BZWT2 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of sophisticated real-time signal processing applications. This DSP is part of the TMS320C674x family, which is renowned for its optimal blend of the real-time signal processing capabilities of DSPs and the functionality of general-purpose microprocessors.

Key Features

  • High-Performance Processing: With a core that can run at up to 456 MHz, the TMS320C6742BZWT2 is capable of executing up to 3656 MIPS (Million Instructions Per Second), ensuring efficient handling of computationally intensive tasks.
  • Enhanced Memory: The device comes equipped with a 32-bit external memory interface (EMIFA) for DDR2, DDR3, mDDR, and SDRAM, providing flexibility in memory choice and ample capacity for complex applications.
  • Rich Peripherals Integration: A variety of integrated peripherals, including a 10/100 Mbps Ethernet MAC, USB 2.0 with PHY, and multiple serial ports, support diverse communication requirements and simplify system design.
  • Low Power Consumption: Designed for power-sensitive applications, the TMS320C6742BZWT2 offers multiple power modes to balance performance and power consumption effectively.
  • Robust Development Support: TI provides an extensive suite of development tools, software, and support to facilitate system design and speed up time-to-market.

Applications

This DSP is ideally suited for a range of applications, including:

  • Audio and voice processing
  • Industrial control and automation
  • Medical imaging
  • Telecommunications infrastructure
  • Video and image analytics

Package and Quality

The TMS320C6742BZWT2 comes in a compact 361-ball NFBGA (ZWT) package, ensuring a small footprint for space-constrained applications. TI's commitment to quality means that this DSP is manufactured to the highest standards, ensuring reliability and performance in the field.

With its powerful processing capabilities, integrated peripherals, and low power consumption, the TMS320C6742BZWT2 from Texas Instruments stands out as a versatile and efficient solution for a wide array of digital signal processing needs.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6251 $61.8753
6+ $16.9232 $101.5392
10+ $16.3944 $163.9440
13+ $15.8655 $206.2515
17+ $15.3367 $260.7239
22+ $13.7501 $302.5022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess