EN
  • EN
  • DE

LPC2368FBD100,551

Part No LPC2368FBD100,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 72MHz
Number of I/O 70
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 58K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 6x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 083354-LPC2368FBD100,551
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2368FBD100,551 CAD Model

Description

NXP LPC2368FBD100,551 Microcontroller

The LPC2368FBD100,551 is a high-performance microcontroller unit (MCU) from NXP's LPC23xx series, designed for embedded applications that require efficient processing, a variety of communication interfaces, and low power consumption. This powerful MCU is built around a 16/32-bit ARM7TDMI-S CPU core with a wide range of integrated peripherals, making it an ideal choice for industrial control, medical systems, protocol converters, and many other embedded systems.

Key Features

  • Core: ARM7TDMI-S processor, running at up to 72 MHz.
  • Memory: 512 KB on-chip flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, 58 KB of RAM, and 8 KB of EEPROM.
  • Debugging: JTAG and serial wire debug, as well as embedded trace support for advanced debugging.
  • Communication Interfaces: Multiple serial communication interfaces including USB 2.0 Full Speed device, 3 UARTs, 3 I2C buses, SPI, and SSP with buffering and variable data length capabilities.
  • Timers: Four 32-bit timers with capture/compare capabilities and a PWM unit for accurate pulse generation.
  • Analog to Digital Converter (ADC): 10-bit ADC with 8 channels and a conversion time as low as 2.44 µs.
  • Power Management: Integrated power control for reduced power modes and enhanced power-saving features.
  • Packaging: LQFP-100 package, which provides a compact footprint for space-constrained applications.
  • Operating Voltage: 3.3V power supply with 5V tolerant I/O pads.

Applications

The LPC2368FBD100,551 MCU is highly versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical instrumentation
  • Networking systems
  • Protocol conversion
  • Automotive and telematics
  • Alarm systems
  • POS terminals

With its robust set of features and capabilities, the LPC2368FBD100,551 from NXP stands out as a reliable and efficient solution for complex and demanding embedded tasks. Whether you're designing a new system or upgrading an existing one, this MCU provides the performance, versatility, and reliability required to meet the needs of your application.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9702 $51.8808
9+ $12.1493 $109.3437
13+ $11.7389 $152.6057
19+ $10.9180 $207.4420
24+ $10.5075 $252.1800
30+ $10.0971 $302.9130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess