EN
  • EN
  • DE

LPC2460FBD208,551

Part No LPC2460FBD208,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 72MHz
Number of I/O 160
Program Memory Type ROMless
Data RAM Size 96K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-LQFP (28x28)
Win Source Part Number 1057037-LPC2460FBD208,551
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC2460FBD208,551 CAD Model

Description

The NXP LPC2460FBD208,551 is a high-performance microcontroller designed for embedded applications requiring a sophisticated blend of power efficiency, performance, and connectivity. This device is a part of the LPC2400 family, which is well-known for its robust architecture based on the ARM7TDMI-S core, operating at frequencies up to 72 MHz.

Key Features:

  • CPU: 16/32-bit ARM7TDMI-S with 72 MHz maximum frequency, providing a perfect balance between power consumption and processing capability.
  • Memory: Includes 512 KB of on-chip flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, alongside 98 KB of RAM for efficient data storage and manipulation.
  • Advanced Peripherals: Features a diverse range of peripherals including multiple serial interfaces (USB 2.0 Full-speed device, multiple UARTs, CAN, SPI, SSP, I2C), enabling a broad spectrum of communication possibilities.
  • Timers and PWM: Comes with multiple 32-bit timers, a PWM unit for motor control and other timing-related applications, and a Real-Time Clock for time-keeping functions.
  • Analog-to-Digital Converter (ADC): Equipped with a 10-bit ADC with multiple channels, allowing for precise analog signal measurement and conversion.
  • General Purpose I/O: Boasts a high number of GPIO pins for versatile control over external hardware.
  • Power Management: Incorporates power-saving modes such as Idle and Power-down modes for energy-efficient operation.
  • Package: Housed in a compact 208-pin LQFP package, suitable for space-constrained applications.

Applications:

The LPC2460FBD208,551 is ideal for a wide range of applications, including industrial control systems, medical devices, automotive electronics, communication gateways, and complex embedded systems. Its rich set of features and connectivity options make it an excellent choice for designers looking to develop sophisticated and reliable products.

Support and Resources:

NXP provides extensive support for the LPC2460FBD208,551 with a comprehensive suite of development tools, software libraries, and documentation to assist developers in bringing their projects to fruition quickly and effectively.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1883 $61.1298
14+ $8.3599 $117.0386
22+ $8.0989 $178.1758
30+ $7.8378 $235.1340
39+ $7.5768 $295.4952
52+ $6.7926 $353.2152
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess