EN
  • EN
  • DE

LPC2478FET208,551

Part No LPC2478FET208,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 512KB 208TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer NXP
Series LPC2400
Package Tray
Part Status Not For New Designs
Number of I/O 160
Family Name LPC2478
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-4364, 935284072551, LPC2478FET208-S, LPC2478FET208551
Quantity per package 126
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878016-LPC2478FET208,551
Ultra Librarian 3D Model Ultra Librarian LPC2478FET208,551 CAD Model

Description

The LPC2478FET208,551 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of embedded applications. This powerful MCU is based on a 16/32-bit ARM7TDMI-S core, which operates at up to 72 MHz. It comes with an extensive set of features and peripherals that make it an ideal choice for industrial control, medical systems, protocol converters, and voice recognition applications.

Key Features:

  • Core: 16/32-bit ARM7TDMI-S processor, achieving 1.44 Dhrystone MIPS per MHz.
  • Memory: 512 KB of on-chip high-speed Flash memory and 98 KB of RAM for efficient data and program storage.
  • High-Performance Connectivity: Includes USB 2.0 Full Speed Device, two CAN channels, three UARTs, SPI, and I2C serial interfaces for flexible communication.
  • Advanced Timer Features: Features multiple 32-bit timers, PWM unit, and a Real-Time Clock with optional battery backup for precise timing operations.
  • Graphic LCD Controller: Integrated support for STN and TFT panels, enabling the creation of rich user interfaces.
  • Power Management: Offers various power-saving modes to ensure efficient operation in low-power conditions.
  • Analog Features: Equipped with 10-bit ADC and DAC, providing essential tools for analog signal processing.
  • Package: Housed in a low-profile 208-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

Development Support:

The LPC2478FET208,551 is supported by a comprehensive set of development tools, including IDEs, debuggers, and software libraries from NXP and third-party vendors. This ensures a smooth and efficient development process, from initial prototyping to final production.

Applications:

With its robust feature set, the LPC2478FET208,551 MCU is an exceptional choice for complex applications requiring a mix of low power consumption, advanced communication features, and high-speed data processing. It's a versatile component that can be deployed in a wide array of products, from sophisticated industrial controllers to interactive consumer electronics.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.2694 $66.2694
2+ $54.3749 $108.7498
3+ $52.6757 $158.0271
4+ $50.9765 $203.9060
6+ $49.2773 $295.6638
7+ $44.1796 $309.2572
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess