EN
  • EN
  • DE

LPC2929FBD144,551

Part No LPC2929FBD144,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP / MCU 16-bit/32-bit ARM968E-S RISC 768KB Flash 1.8V/3.3V/5V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC2900
Packaging Tray
Core Processor ARM9
Core Size 16/32-Bit
Speed 125MHz
Connectivity CAN, EBI/EMI, I2C, LIN, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 104
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 56K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 780009-LPC2929FBD144,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC2929
Introduction Date December 23, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LPC2929FBD144,551 CAD Model

Description

Introducing the LPC2929FBD144,551 Microcontroller from NXP

The LPC2929FBD144,551 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to meet the needs of demanding embedded applications. This powerful MCU is part of the LPC2900 series, which is renowned for its advanced features and capabilities. The LPC2929FBD144,551 is particularly suitable for automotive and industrial applications, where reliability and performance are critical.

Key Features

  • Core: The MCU is built around a 16/32-bit ARM926EJ-S core, which operates at a maximum frequency of up to 125 MHz. This core provides a balanced combination of computing power and energy efficiency, making it ideal for both complex algorithms and power-sensitive applications.
  • Memory: It comes equipped with 768 KB of on-chip flash memory and 80 KB of SRAM, ensuring ample space for code storage and efficient data processing. The flash memory includes a wide array of features such as read protection and accelerated read operations.
  • Advanced Peripherals: The LPC2929FBD144,551 boasts a rich set of peripherals, including multiple serial communication interfaces such as UARTs, SPI, I2C, and CAN channels. These interfaces provide flexible connectivity options for various external devices and systems.
  • Timers and PWM: A variety of timers, including Watchdog and Real-Time Clock (RTC), along with Pulse Width Modulation (PWM) controllers, support complex timing and control operations.
  • Analog Features: The MCU also features an Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC), enabling it to interact with analog signals, which is essential for sensor-based applications.
  • Package: Housed in a 144-pin LQFP package, the LPC2929FBD144,551 provides a compact footprint while still offering an extensive number of I/O pins for interface and control.

Applications

The versatility of the LPC2929FBD144,551 makes it an excellent choice for a wide range of applications, including:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Medical devices
  • Complex IoT devices

With its robust architecture, extensive memory, and comprehensive set of peripherals, the NXP LPC2929FBD144,551 MCU stands out as a reliable and flexible solution for developers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7186 $242.7186
2+ $217.6089 $435.2178
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 627 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess