EN
  • EN
  • DE

P87C51RC+4N

Part No P87C51RC+4N
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-DIP
Win Source Part Number 045517-P87C51RC+4N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51RC+4N CAD Model

Description

NXP P87C51RC+4N Microcontroller

The NXP P87C51RC+4N is a robust 8-bit microcontroller that harnesses the power of NXP's high-density non-volatile memory technology. It's part of the 80C51 microcontroller family, which has been renowned for its versatility and wide adoption in embedded systems. This particular model offers a compelling blend of performance, efficiency, and reliability, making it an ideal choice for a broad range of applications.

Key Features

  • Memory: Comes equipped with 16KB of on-chip OTP (One-Time Programmable) ROM for application program storage, ensuring a reliable and secure solution for your firmware needs.
  • Clock Speed: Features a high-performance processor with a clock speed of up to 33 MHz, providing the computational power necessary for time-sensitive tasks and complex algorithms.
  • I/O Ports: Includes 32 programmable I/O lines that allow for versatile interfacing with a variety of peripheral devices, enhancing the microcontroller's adaptability in different environments.
  • Timer/Counters: Contains three 16-bit timer/counters, which can be utilized for a range of timing and counting operations, essential for tasks such as event counting and pulse width modulation.
  • Serial Communication: Offers a full-duplex UART (Universal Asynchronous Receiver/Transmitter) for serial communication, facilitating easy data transfer between the microcontroller and other devices.
  • Interrupts: Supports a powerful interrupt structure with four priority levels, enabling efficient response to real-time events and minimizing CPU idle time.
  • Power Management: Includes power control modes such as Idle and Power-down modes, which significantly reduce power consumption and extend the operational life of battery-powered applications.

Applications

The P87C51RC+4N microcontroller is designed to meet the demands of a variety of applications. Its robust feature set makes it particularly suitable for industrial control systems, home appliances, automotive electronics, and communication devices. Its reliability and programmability also make it a preferred choice for smart sensors, security systems, and other smart IoT devices.

Quality and Reliability

NXP is known for its commitment to quality, and the P87C51RC+4N microcontroller is no exception. It is manufactured to the highest standards, ensuring that it performs reliably even under the most demanding conditions. With its OTP memory and versatile feature set, this microcontroller stands as a testament to NXP's dedication to delivering high-quality and dependable solutions for the electronics industry.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess