EN
  • EN
  • DE

LPC2930FBD208,551

Part No LPC2930FBD208,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208LQFP / MCU 16-bit/32-bit ARM968E-S RISC ROMLess 1.8V/3.3V 208-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC2900
Packaging Tray
Core Processor ARM9
Core Size 16/32-Bit
Speed 125MHz
Connectivity CAN, EBI/EMI, I2C, LIN, SPI, UART/USART, USB, USB OTG
Peripherals DMA, POR, PWM, WDT
Number of I/O 152
Program Memory Type ROMless
RAM Size 56K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 208-LQFP
Manufacturer Package 208-LQFP (28x28)
Win Source Part Number 780010-LPC2930FBD208,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC2930
Introduction Date September 30, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LPC2930FBD208,551 CAD Model

Description

NXP LPC2930FBD208,551 Microcontroller

The LPC2930FBD208,551 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of embedded applications. This MCU is part of the LPC2900 family, which is well-known for its robust architecture, versatile features, and efficient power management.

At the heart of the LPC2930FBD208,551 lies an ARM926EJ-S core, which operates at a frequency of up to 208 MHz. This core provides the computational power necessary to handle complex algorithms and control tasks. With 768 KB of embedded flash memory and 56 KB of SRAM, this microcontroller offers ample storage for code and data, ensuring smooth operation in a variety of applications.

The LPC2930FBD208,551 boasts a range of integrated peripherals that enhance its functionality. These include multiple serial interfaces such as UARTs, SPI, SSP, and I2C, allowing for easy communication with other devices and systems. Additionally, it features a 10/100 Ethernet MAC, enabling it to handle network connectivity for IoT devices and other networked systems.

This MCU also comes with an array of timers, a PWM unit, and an ADC, which are essential components for real-time control and measurement applications. The inclusion of a Real-Time Clock (RTC) and watch-dog timer ensures reliable timekeeping and system integrity.

The LPC2930FBD208,551 is housed in a compact 208-pin LQFP package, making it suitable for space-constrained designs. Its wide operating voltage range and low power consumption make it an ideal choice for battery-powered and portable devices.

NXP's LPC2930FBD208,551 microcontroller is supported by a comprehensive suite of development tools, including IDEs, compilers, and debuggers, which simplify the development process and reduce time to market. Whether for industrial control, consumer electronics, or automotive applications, the LPC2930FBD208,551 provides a reliable and scalable solution that engineers can trust.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess