EN
  • EN
  • DE

LPC3130FET180,551

Part No LPC3130FET180,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT ROMLESS 180TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM926EJ-S
Core Size 16/32-Bit
Speed 180MHz
Connectivity EBI/EMI, I2C, Memory Card, SPI, UART/USART, USB OTG
Peripherals DMA, I2S, LCD, PWM, WDT
Program Memory Type ROMless
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.1V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 180-TFBGA
Supplier Device Package 180-TFBGA (12x12)
Part Number Series LPC313*
Manufacturer Pack Quantity 189
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809920-LPC3130FET180,551
Ultra Librarian 3D Model Ultra Librarian LPC3130FET180,551 CAD Model

Description

NXP LPC3130FET180,551 Microcontroller

The NXP LPC3130FET180,551 is a high-performance, low-power microcontroller designed to address the needs of a wide range of applications. This microcontroller is part of NXP's LPC3100 series, which is well-known for its reliability, efficiency, and advanced features that cater to the demands of modern embedded systems.

At the heart of the LPC3130FET180,551 is an ARM926EJ-S core, which operates at speeds of up to 180 MHz. This core provides a balanced combination of computing power and energy efficiency, making it ideal for applications that require both intensive processing and low power consumption. The ARM9 core also supports ARM's Thumb instruction set, which reduces code density and improves performance.

The microcontroller comes with a rich set of peripherals and interfaces, which include USB 2.0 Full Speed, a NAND flash controller, and an SDRAM interface. These features make it highly suitable for applications that require fast data transfer and ample storage, such as multimedia devices, industrial control systems, and communication gateways.

One of the notable features of the LPC3130FET180,551 is its integrated audio subsystem. This subsystem includes a dedicated DMA engine and I2S interface, enabling high-quality audio streaming and processing. This makes the microcontroller an excellent choice for portable audio players, digital signal processing, and other audio-centric applications.

In terms of memory, the LPC3130FET180,551 is equipped with 96 KB of on-chip SRAM, which provides low-latency access for critical code and data. For applications requiring additional memory, the external memory interface supports a wide range of devices, including SRAM, Flash, and ROM, allowing for flexible system design and expansion.

Developers will appreciate the comprehensive development support provided by NXP, including software libraries, development tools, and a strong community of users. The LPC3130FET180,551 is available in a compact 180-ball TFBGA package, making it suitable for space-constrained applications while still offering the necessary I/O capabilities for complex tasks.

Overall, the NXP LPC3130FET180,551 microcontroller is a versatile and powerful component that can be the cornerstone of a variety of sophisticated electronic products, delivering both performance and power efficiency in a small form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5396 $54.4752
27+ $3.7248 $100.5696
42+ $3.6084 $151.5528
58+ $3.4920 $202.5360
75+ $3.3756 $253.1700
100+ $3.0264 $302.6400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess