EN
  • EN
  • DE

LPC3180FEL320/01,5

Part No LPC3180FEL320/01,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 320LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM9
Part Core Size 16/32-Bit
Speed(Frequency) 208MHz
Number of I/O 55
Program Memory Type ROMless
Data RAM Size 64K x 8
Supply Voltage - Operating 1.1 V to 3.3 V
Data Converters A/D 3x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 320-LFBGA (13x13)
Win Source Part Number 128409-LPC3180FEL320/01,5
Ultra Librarian 3D Model Ultra Librarian LPC3180FEL320/01,5 CAD Model

Description

The NXP LPC3180FEL320/01,5 is a high-performance microcontroller designed for embedded applications requiring a blend of low power consumption and advanced features. This product is part of the LPC3100 series, which is known for its robust architecture, based on the ARM926EJ-S core, making it an ideal choice for a wide range of industrial, consumer, and communication applications.

Key Features

  • Core: ARM926EJ-S running at up to 208 MHz, providing a balance of performance and power efficiency.
  • Memory: Includes 96 KB of SRAM and 320 KB of internal flash memory, facilitating complex program execution without the need for external memory components.
  • Advanced Peripherals: Features a variety of peripherals including USB 2.0 Full-Speed Device, UARTs, SPI, I2C, and more, offering flexible interface options.
  • Power Management: Equipped with an efficient power management unit (PMU) that supports multiple power modes to minimize power consumption during idle or low activity periods.
  • Graphics Support: Comes with a dedicated LCD controller supporting STN and TFT panels, making it suitable for graphical user interfaces in embedded devices.
  • Security: Enhanced with security features such as a unique identifier and a random number generator, providing a foundation for secure applications.

Applications

The LPC3180FEL320/01,5 is versatile enough to be used in a multitude of applications. Its capabilities make it particularly suited for:

  • Industrial control systems
  • Medical devices
  • Point-of-sale terminals
  • Navigation systems
  • Handheld devices
  • IoT edge nodes

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The LPC3180FEL320/01,5 microcontroller is no exception, with rigorous testing and quality control processes in place to ensure consistent performance and longevity in the field.

Support and Resources

Developers looking to integrate the LPC3180FEL320/01,5 into their projects can take advantage of NXP's extensive support network, including detailed datasheets, application notes, and a community forum for collaborative problem-solving.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess