S912XHY256F0VLLR

Part No S912XHY256F0VLLR
Manufacturer NXP
Catalog Embedded - Microcontrollers
Description 16-BIT MCU S12 CORE 256KB FLAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Core Processor HCS12X
Data Bus Width 16-Bit
Speed 40MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LCD, Motor control PWM, POR, PWM, WDT
The number of I/O 76
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
Date RAM Size 12K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 712019-S912XHY256F0VLLR
Popularity Low
Supply and Demand Status Balance

Description

The NXP S912XHY256F0VLLR is a high-performance microcontroller designed for automotive and industrial applications that demand robust operation and a wide range of features. This microcontroller is part of NXP's 16-bit S12X family, renowned for its exceptional reliability and integration capabilities.

Key Features

  • Core: At the heart of the S912XHY256F0VLLR is a 16-bit S12X CPU core that operates at a maximum frequency of 50 MHz, providing the computational power needed for complex tasks and real-time processing.
  • Memory: It is equipped with 256 KB of flash memory, which is ideal for storing large applications, and 12 KB of RAM for efficient data handling.
  • Advanced Timer: The inclusion of an enhanced capture timer, multiple PWM channels, and a real-time interrupt timer allows for precise timing and control in applications such as motor control and sensor interfacing.
  • Communication Interfaces: With multiple communication interfaces, including CAN, SPI, and SCI (UART), this microcontroller offers flexible options for connectivity and data exchange with peripheral devices.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC with multiple channels enables accurate reading of analog signals, which is crucial for sensor-based applications.
  • Temperature Range: Designed to withstand harsh conditions, the S912XHY256F0VLLR operates over an extended temperature range, making it suitable for automotive environments.

Applications

The S912XHY256F0VLLR microcontroller is ideally suited for a variety of applications, including but not limited to:

  • Automotive engine control units
  • Body control modules
  • Industrial control systems
  • Robotics and automation systems

Package and Quality

This microcontroller comes in a compact 112-lead LQFP package, which is designed for space-constrained applications. Furthermore, it meets stringent automotive quality standards, ensuring high reliability and performance in critical systems. With its robust feature set and adherence to quality, the NXP S912XHY256F0VLLR is a go-to microcontroller for developers looking to create sophisticated and durable electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $17.2521
Renesas Electronics America
IC MCU 8BIT 48KB FLASH 64LQFP / MCU 8-bit 78K0 CISC 48KB Flash 2.5V/3.3V/5V Automotive 64-Pin LQFP
Lowest to $4.6076
Texas Instruments
IC MCU 32BIT 1.25MB FLASH 144QFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 1280KB Flash 1.2V/3.3V Automotive 144-Pin LQFP
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 832KB FLASH 144LQFP / MCU 16-bit/32-bit C166SV2 CISC/DSP/RISC 832KB Flash 3.3V/5V Automotive 144-Pin LQFP EP T/R
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB FLASH 52LQFP / MCU 8-bit 78K0 CISC 16KB Flash 2.5V/3.3V/5V Automotive 52-Pin LQFP
Need more? Email Us
NXP
IC MCU 8BIT 64KB FLASH 80LQFP / 8-Bit 16KB Flash Microcontroller
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 8BIT 32KB FLASH 48QFN
Lowest to $1.2379
Microchip Technology
28/40/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
Lowest to $3.1000
Texas Instruments
IC MCU 32BIT 1.25MB FLASH 144QFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 1280KB Flash 1.2V/3.3V Automotive 144-Pin LQFP
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
2+ $27.0833 $54.1666
5+ $22.2222 $111.1110
7+ $21.5278 $150.6946
10+ $20.8334 $208.3340
13+ $20.1389 $261.8057
17+ $18.0556 $306.9452
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention