EN
  • EN
  • DE

LPC3220FET296/01,5

Part No LPC3220FET296/01,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 296TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM9
Part Core Size 16/32-Bit
Speed(Frequency) 266MHz
Number of I/O 51
Program Memory Type ROMless
Data RAM Size 128K x 8
Supply Voltage - Operating 0.9 V to 3.6 V
Data Converters A/D 3x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 296-TFBGA (15x15)
Win Source Part Number 113941-LPC3220FET296/01,5
Ultra Librarian 3D Model Ultra Librarian LPC3220FET296/01,5 CAD Model

Description

The NXP LPC3220FET296/01,5 is a high-performance microcontroller designed for embedded applications requiring a blend of low power consumption and advanced features. This powerful microcontroller is part of NXP's LPC3200 series, which is known for its robust architecture, versatile connectivity options, and efficient operation.

Key Features

  • Processor Core: At the heart of the LPC3220FET296/01,5 is an ARM926EJ-S core, which operates at speeds up to 266 MHz. This core provides a balance of performance and power efficiency, with support for Java acceleration and DSP instructions.
  • Memory: The device comes with an array of memory options, including 32KB of internal SRAM, external memory interface options for SDRAM, and flash memory, which allow for flexible storage solutions and quick data access.
  • Advanced Connectivity: With an integrated 10/100 Ethernet MAC, USB 2.0 Full Speed Device, Host, OTG, and multiple serial interfaces, the LPC3220FET296/01,5 offers extensive connectivity options suitable for a wide range of applications.
  • Graphics Support: The microcontroller features a dedicated LCD controller that supports STN and TFT displays, making it an excellent choice for applications with graphical user interfaces.
  • Package and I/O: Encased in a compact 296-ball LBGA package, the LPC3220FET296/01,5 provides ample I/O capabilities for interfacing with various peripherals and external devices.

Applications

The versatility of the LPC3220FET296/01,5 makes it suitable for a broad range of applications, including industrial control systems, networking, medical devices, point-of-sale terminals, and any other application that demands reliable performance and connectivity.

Development Support

NXP supports the LPC3220FET296/01,5 with a comprehensive suite of development tools, including software libraries, development boards, and a robust ecosystem of third-party resources. This ensures that developers can streamline their product development cycle and bring their products to market faster.

Overall, the NXP LPC3220FET296/01,5 is a feature-rich microcontroller that offers a perfect blend of performance, power efficiency, and connectivity, making it an ideal choice for designers looking to create sophisticated and responsive embedded systems.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,204 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess