EN
  • EN
  • DE

LPC4074FBD144,551

Part No LPC4074FBD144,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 144LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC40xx
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 40K x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Data Converters A/D 8x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number LPC4074
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935297185551
Standard Package 60
Win Source Part Number 1228429-LPC4074FBD144,551
Ultra Librarian 3D Model Ultra Librarian LPC4074FBD144,551 CAD Model

Description

Product Overview: LPC4074FBD144,551

The LPC4074FBD144,551 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide array of embedded applications. This powerful MCU is part of the LPC4000 series, which is known for its high level of integration, exceptional efficiency, and versatile features.

Key Features

  • Core: At the heart of the LPC4074FBD144,551 is an ARM Cortex-M4 processor, which provides a perfect blend of energy efficiency and processing power, featuring a Floating Point Unit (FPU) for enhanced computational capabilities.
  • Memory: This MCU comes with ample memory resources, including 512 KB of flash memory and 96 KB of SRAM, ensuring sufficient space for complex applications and data storage.
  • Digital Peripherals: It features multiple digital peripherals such as GPIOs, timers, and serial communication interfaces like UART, SPI, I2C, and CAN, making it highly adaptable for various digital interfacing needs.
  • Analog Modules: The device includes an ADC (Analog to Digital Converter) and DAC (Digital to Analog Converter), which are crucial for interfacing with analog sensors and actuators.
  • Package: Housed in a compact LQFP-144 package, the LPC4074FBD144,551 is designed for space-constrained applications while offering ample I/O options for connectivity.
  • Power Efficiency: With multiple power-saving modes, this MCU is optimized for power-critical designs, allowing for reduced energy consumption without sacrificing performance.

Applications

The versatility of the LPC4074FBD144,551 makes it an ideal choice for a vast range of applications, including but not limited to industrial control systems, robotics, automotive electronics, communication systems, and medical devices. Its robust architecture and rich set of features enable developers to create sophisticated and reliable systems with ease.

Technical Support and Resources

NXP provides comprehensive technical support for the LPC4074FBD144,551, including detailed datasheets, user manuals, application notes, and a supportive community forum. Developers can also access a wide range of development tools and software libraries to accelerate the design and development process.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess