EN
  • EN
  • DE

LPC4076FET180

Part No LPC4076FET180
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 180TFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, I²C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 142
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 80K x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 3.6V
Data Converters A/D 8x12bSAR; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 180-TFBGA
Supplier Device Package 180-TFBGA (12x12)
Base Product Number LPC4076
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0000
Win Source Part Number 1378862-LPC4076FET180
Ultra Librarian 3D Model Ultra Librarian LPC4076FET180 CAD Model

Description

The NXP LPC4076FET180 microcontroller is a high-performance, low-power Cortex-M4 based MCU designed to cater to a wide range of embedded applications. This powerful microcontroller offers a perfect blend of advanced features, including a floating-point unit (FPU) for better computational efficiency, making it ideal for industrial control, medical systems, and IoT devices.

Key Features

  • Core: ARM Cortex-M4 processor with FPU, operating at frequencies of up to 120 MHz.
  • Memory: Comes equipped with up to 512 KB of flash memory and up to 96 KB of SRAM, providing ample space for complex applications and data storage.
  • Digital Peripherals: Includes a variety of digital peripherals such as GPIOs, timers, and serial communication interfaces like UART, I2C, SPI, and CAN for versatile connectivity.
  • Analog Peripherals: Features an ADC with multiple channels for analog signal processing, and a DAC for analog output capabilities.
  • Advanced Control: Offers motor control PWM and a Quadrature Encoder interface for precise motor and motion control applications.
  • On-chip Flash: In-system programmable flash ensures ease of development and updates.
  • Power Efficiency: Multiple power modes and an on-chip power management unit help optimize power consumption for battery-powered or energy-sensitive applications.
  • Package: Available in an LQFP-180 package, providing a compact footprint for space-constrained designs.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The LPC4076FET180 is designed to address the needs of a multitude of applications. Its robust architecture and rich set of peripherals make it suitable for:

  • Industrial automation and control systems
  • Motor control and robotics
  • Medical devices and healthcare equipment
  • Embedded audio and voice processing
  • IoT devices and smart sensors
  • Automotive electronics and telematics

With its impressive set of features and capabilities, the NXP LPC4076FET180 microcontroller is a versatile and reliable choice for engineers and developers looking to push the boundaries of what's possible in their embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9898 $77.9694
6+ $21.3250 $127.9500
9+ $20.6587 $185.9283
12+ $19.9923 $239.9076
15+ $19.3258 $289.8870
20+ $17.3266 $346.5320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess