EN
  • EN
  • DE

LPC4310FET100

Part No LPC4310FET100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 100TFBGA / ARM? Cortex?-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 100-TFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series LPC43xx
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 49
Program Memory Type ROMless
RAM Size 168K x 8
Voltage - Supply (Vcc/Vdd) 2.2V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number LPC4310
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 621490-LPC4310FET100
Ultra Librarian 3D Model Ultra Librarian LPC4310FET100 CAD Model

Description

NXP LPC4310FET100 Microcontroller

The NXP LPC4310FET100 microcontroller is a high-performance, dual-core processor that is part of the LPC4300 series. This powerful MCU is designed to cater to the demands of embedded applications requiring a combination of signal processing capabilities and sophisticated control. It integrates an ARM Cortex-M4F and an ARM Cortex-M0 processor, enabling it to handle a wide range of tasks efficiently.

Key Features:

  • Dual-Core Architecture: The LPC4310FET100 boasts a dual-core system with an ARM Cortex-M4F main processor capable of clock speeds up to 204 MHz, and a secondary ARM Cortex-M0 coprocessor. This setup allows for flexible task management and improved system efficiency.
  • Memory: It comes with 264 KB of on-chip SRAM, which is split across different blocks to facilitate simultaneous access by both cores. The MCU also supports external memory interfaces for both static and dynamic external memories.
  • Signal Processing: The ARM Cortex-M4F core includes a floating-point unit (FPU) and a Memory Protection Unit (MPU) which are essential for complex algorithms and secure code execution, making it suitable for signal processing tasks.
  • Connectivity: This microcontroller provides a variety of connectivity options including USB 2.0, CAN, SPI, I2C, UART, and more, enabling it to handle communication with a wide range of peripherals and systems.
  • Package: The LPC4310FET100 is available in a 100-pin LQFP package, which allows for a compact design footprint while still offering ample I/O options for complex applications.
  • Power Efficiency: Designed with power efficiency in mind, the microcontroller features multiple power modes, allowing for reduced power consumption during idle or low processing periods.

Applications:

The versatility of the LPC4310FET100 makes it suitable for a broad range of applications, including industrial control systems, robotics, automotive electronics, audio processing, and IoT devices. Its ability to perform real-time processing while managing control tasks makes it an ideal choice for multitasking environments.

Development Support:

NXP provides comprehensive development support for the LPC4310FET100 with software libraries, development boards, and a robust ecosystem of tools. This ensures that developers can rapidly prototype and deploy applications utilizing the full capabilities of this advanced microcontroller.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7905 $62.3240
19+ $6.3918 $121.4442
28+ $6.1920 $173.3760
39+ $5.9921 $233.6919
50+ $5.7935 $289.6750
67+ $5.1940 $347.9980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess