EN
  • EN
  • DE

LPC4315JET100E

Part No LPC4315JET100E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLSH 100TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Manufacturer NXP
Series LPC43xx
Package Tray
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, WDT
Number of I/O 49
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Supply Voltage 2.2V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-TFBGA (9x9)
Family Name LPC4315
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878020-LPC4315JET100E
Ultra Librarian 3D Model Ultra Librarian LPC4315JET100E CAD Model

Description

NXP LPC4315JET100E Microcontroller

The NXP LPC4315JET100E microcontroller is a high-performance, Cortex-M4 based MCU designed to tackle the demanding requirements of embedded applications. This powerful microcontroller is part of NXP's LPC4300 series, which are known for their dual-core configuration, integrating both Cortex-M4 and Cortex-M0 processors. The LPC4315JET100E specifically is tailored for applications that require a high level of signal processing capabilities and real-time execution.

Key Features:

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU), running at frequencies of up to 204 MHz.
  • Memory: Equipped with 264KB of SRAM and 1MB of on-chip Flash memory, allowing for efficient code and data storage.
  • Dual-Core Configuration: Alongside the main Cortex-M4 core, it features a Cortex-M0 co-processor, optimizing performance for complex tasks.
  • High-Speed Interfaces: Includes a variety of communication interfaces such as USB 2.0, CAN, SPI, I2C, UART, and more.
  • Digital Peripherals: Features GPIOs, timers, and PWM for versatile digital control.
  • Analog Peripherals: Comes with high-resolution ADCs and DACs for precise analog signal handling.
  • Package: Available in a compact LQFP-100 package, suitable for space-constrained applications.

The LPC4315JET100E is designed to accommodate a wide range of applications, including industrial control, robotics, medical devices, and automotive systems. Its rich set of peripherals and high-speed interfaces make it an ideal choice for managing complex tasks that require quick data processing and real-time control.

Developers can take advantage of the extensive ecosystem of development tools and software provided by NXP, including IDEs, middleware, and real-time operating systems (RTOS) support, to streamline product development and speed up time to market.

With its robust architecture, comprehensive feature set, and strong support network, the NXP LPC4315JET100E microcontroller stands out as a reliable and versatile solution for advanced embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess