EN
  • EN
  • DE

LPC54101J256UK49Z

Part No LPC54101J256UK49Z
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 49WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 100MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 39
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 104K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP (3.29x3.29)
Manufacturer Pack Quantity 8,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814021-LPC54101J256UK49Z
Ultra Librarian 3D Model Ultra Librarian LPC54101J256UK49Z CAD Model

Description

The NXP LPC54101J256UK49Z is a high-performance microcontroller designed for a wide range of applications, particularly those that require low power consumption and advanced connectivity features. This microcontroller is part of the LPC54000 series, which is known for its efficiency and reliability in embedded systems.

Key Features

  • Core: The LPC54101J256UK49Z is equipped with a dual-core architecture that includes an ARM Cortex-M4F and a Cortex-M0+ processor. The Cortex-M4F core runs at up to 100 MHz, providing ample processing power for computationally intensive tasks, while the Cortex-M0+ core is optimized for power efficiency and can be used for offloading background tasks.
  • Memory: This microcontroller comes with 256 KB of on-chip flash memory and 64 KB of SRAM, providing sufficient space for code and data storage for a variety of applications.
  • Power Efficiency: Designed with power efficiency in mind, it features multiple power modes including Sleep, Deep-sleep, and Power-down modes. This allows for significant power savings, making it ideal for battery-powered and portable devices.
  • Connectivity: The LPC54101J256UK49Z offers a range of connectivity options including SPI, I2C, USART, and 12-bit ADCs with sample rates of up to 4.8 Msamples per second, ensuring flexible communication with peripherals and sensors.
  • Packages: It is available in a compact 49-pin WLCSP (wafer level chip-scale package), which is perfect for space-constrained applications.

Applications

The versatility of the LPC54101J256UK49Z makes it suitable for an array of applications such as IoT devices, sensor hubs, gaming accessories, smart home devices, and portable medical equipment. Its low power capabilities also make it a great choice for wearable technology and smart battery management systems.

Development Support

NXP provides comprehensive development support for the LPC54101J256UK49Z with its software development kits, which include extensive libraries and example code to help accelerate the development process. Additionally, the microcontroller is supported by popular integrated development environments (IDEs) like Keil MDK, IAR EWARM, and NXP's own MCUXpresso IDE.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3015 $51.6180
29+ $3.5295 $102.3555
44+ $3.4192 $150.4448
61+ $3.3089 $201.8429
79+ $3.1986 $252.6894
105+ $2.8677 $301.1085
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess