EN
  • EN
  • DE

MSP430F5217IRGCT

Part No MSP430F5217IRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64VQFN / MCU 16-bit MSP430 RISC 64KB Flash 2.5V 64-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 789546-MSP430F5217IRGCT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5217
Introduction Date December 03, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5217IRGCT CAD Model

Description

The MSP430F5217IRGCT is a highly integrated microcontroller (MCU) from Texas Instruments, designed for low-power and high-performance applications. This MCU is a part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals.

Key Features:

  • Core: The MSP430F5217IRGCT is built around a 16-bit RISC CPU architecture that delivers a balanced combination of speed and power efficiency. This makes it ideal for battery-powered and portable applications.
  • Memory: It comes with 32KB of in-system programmable flash, 4KB of RAM, and 4KB of ROM, providing ample space for complex applications and firmware updates.
  • Digital Peripherals: This MCU includes multiple digital peripherals such as serial communication modules comprising UART, SPI, and I2C, which enable easy communication with other devices and sensors.
  • Analog Peripherals: It features a 12-bit analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC), allowing for precise analog signal processing, which is critical in sensor interfacing and control applications.
  • Power Management: With its ultra-low-power consumption modes, the MSP430F5217IRGCT can achieve extended battery life, making it suitable for energy-sensitive applications.
  • Package: The device is available in a compact 64-pin VQFN package, which is ideal for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Whether it's for industrial, consumer, or portable medical applications, the MSP430F5217IRGCT microcontroller from Texas Instruments provides a scalable, power-efficient solution. Its integration of extensive memory, rich peripherals, and the MSP430 CPU core allows designers to meet the stringent requirements of modern embedded systems.

Applications:

This MCU is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Sensor systems
  • Smart meters
  • Home and building automation systems
  • Industrial control systems
  • Medical devices

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess