EN
  • EN
  • DE

SPC5675KFAVMS2R

Part No SPC5675KFAVMS2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 473MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z7d series Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 473-MAPBGA (19x19)
Manufacturer NXP
Series MPC56xx Qorivva
Package Reel - TR
Core Processor e200z7d
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals DMA, POR, PWM, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 1.14V ~ 5.5V
Data Converters A/D 34x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 473-LFBGA
Case / Package 473-MAPBGA (19x19)
Family Name SPC5675
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934826-SPC5675KFAVMS2R
Ultra Librarian 3D Model Ultra Librarian SPC5675KFAVMS2R CAD Model

Description

Introducing the SPC5675KFAVMS2R Microcontroller from NXP

The SPC5675KFAVMS2R is a state-of-the-art microcontroller designed and manufactured by NXP, a leader in the semiconductor industry. This microcontroller is part of the MPC56xx family, which is renowned for its high performance, reliability, and advanced features tailored for the automotive and industrial markets.

Key Features

  • Powerful Processing Core: The SPC5675KFAVMS2R comes equipped with a 32-bit Power Architecture core that operates at a frequency of up to 180 MHz, delivering the computational power necessary for demanding applications.
  • Memory Capacity: With 2 MB of embedded flash memory and 192 KB of RAM, this microcontroller can handle complex software routines and data-intensive operations with ease.
  • Enhanced Timer System: The device features a comprehensive set of timers, including Motor Control PWM, Periodic Interrupt Timers, and Quadrature Decode functionality, making it ideal for control applications.
  • Multiple Communication Interfaces: The SPC5675KFAVMS2R supports a variety of communication protocols, including CAN, LIN, and FlexRay, ensuring seamless integration with other components in a system.
  • Robust I/O Capabilities: The microcontroller provides numerous input/output ports, enhancing its versatility and adaptability to different tasks and external devices.
  • Advanced Safety Features: Aimed at safety-critical applications, it incorporates features like Error Correction Code (ECC) on both flash and RAM, a Memory Protection Unit (MPU), and a built-in self-test for reliability.

Applications

The SPC5675KFAVMS2R is designed to meet the rigorous demands of automotive applications, such as powertrain systems, advanced driver-assistance systems (ADAS), and body control modules. It is also well-suited for industrial automation tasks that require high-speed processing and real-time control.

Quality and Support

NXP's commitment to quality ensures that the SPC5675KFAVMS2R microcontroller is manufactured to the highest standards, providing reliable performance in even the most challenging environments. Furthermore, NXP supports its products with extensive documentation, development tools, and a global network of technical support to assist customers in bringing their projects to fruition efficiently and effectively.

For engineers and designers seeking a robust, high-performance microcontroller, the SPC5675KFAVMS2R from NXP represents a compelling solution that can accelerate product development and enhance system capabilities.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess