EN
  • EN
  • DE

LPC54102JUK49/CPAZ

Part No LPC54102JUK49/CPAZ
Manufacturer NXP / Nexperia
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983481-LPC54102JUK49/CPAZ
Categories OEM Parts(J-L)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC54102JUK49/CPAZ CAD Model

Description

The NXP LPC54102JUK49/CPAZ is a high-performance microcontroller that belongs to the LPC54000 series, known for their low power consumption and advanced features. This microcontroller is designed to cater to the growing demands of embedded applications in various sectors such as industrial control, Internet of Things (IoT), and automation.

At the core of the LPC54102JUK49/CPAZ is a dual-core configuration consisting of an ARM Cortex-M4F and a Cortex-M0+. The ARM Cortex-M4F operates at up to 100 MHz and includes a Floating Point Unit (FPU) for efficient handling of floating-point operations. The Cortex-M0+ co-processor, on the other hand, is optimized for low-power operations, making it an ideal choice for handling system tasks that do not require the full capabilities of the main core.

This microcontroller boasts a memory configuration of 192 KB of on-chip SRAM and 256 KB of on-chip flash memory, providing ample space for complex applications and software. The LPC54102JUK49/CPAZ also supports a wide range of digital and analog peripherals. These include multiple serial interfaces such as SPI, I2C, USART, and advanced peripherals like a 12-bit ADC, DMA, and timers, all of which contribute to its versatility in system design.

The power efficiency of the LPC54102JUK49/CPAZ is one of its standout features. It incorporates NXP's power-efficient technologies, allowing for extended battery life in portable devices. The microcontroller also includes multiple power modes and a power profile API that helps developers optimize power consumption for their specific applications.

Connectivity is another strong suit of this microcontroller. It offers flexible serial peripherals and includes a High-speed USB controller with a PHY, making it easy to integrate into modern communication infrastructures. Additionally, its available packages and temperature ranges make it suitable for various industrial applications.

In summary, the NXP LPC54102JUK49/CPAZ is a feature-rich microcontroller that combines performance, power efficiency, and connectivity, making it an excellent choice for designers looking to develop advanced and power-conscious embedded systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess