EN
  • EN
  • DE

XC6112F529MR

Part No XC6112F529MR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998297-XC6112F529MR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6112F529MR CAD Model

Description

The XC6112F529MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It monitors voltage levels and provides a reset signal when the voltage drops below a certain threshold, ensuring stable and reliable operation of microcontrollers and other digital circuits.

Applications:

  • Microcontroller Reset: Generating a reset signal for microcontrollers to prevent erroneous operation during power-up or voltage drops.
  • CPU Reset: Monitoring the voltage of CPUs and generating a reset signal when the voltage is out of range.
  • Power Monitoring: Detecting undervoltage conditions in power supplies and generating an alarm signal.
  • Battery Monitoring: Monitoring battery voltage in portable devices and generating a low-battery warning.
  • System Monitoring: Ensuring the stability of power rails in various electronic systems.

Features:

  • Detection Voltage: Fixed detection voltage of 5.2V (specified by "52" in the part number).
  • High Accuracy: Precise voltage detection for reliable operation.
  • Low Power Consumption: Minimizes power consumption for extended battery life in portable devices.
  • Small Package: Available in a small SOT-25 package for space-constrained applications.
  • Open Drain Output: Allows for flexible connection to various logic circuits.
  • Hysteresis: Built-in hysteresis prevents oscillation and ensures stable operation.

Benefits:

  • Improved System Reliability: Prevents erroneous operation of microcontrollers and other digital circuits.
  • Simplified Design: Easy to integrate into existing systems with minimal design effort.
  • Low Power Consumption: Extends battery life in portable and battery-powered applications.
  • Compact Design: Enables smaller and more compact product designs.

Additional Details:

The XC6112F529MR has an open drain output, requiring a pull-up resistor to a positive voltage supply. The detection voltage has a typical tolerance of ±2%. The release voltage (the voltage at which the reset signal is deasserted) is slightly higher than the detection voltage due to the built-in hysteresis. Refer to the Torex Semiconductor Ltd datasheet for detailed specifications, including timing diagrams, electrical characteristics, and application notes.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess