EN
  • EN
  • DE

LPC54605J512ET180K

Part No LPC54605J512ET180K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 180TFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC546xx
Package Bulk
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 145
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 200K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 180-TFBGA
Supplier Device Package 180-TFBGA (12x12)
Base Product Number LPC54605
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 568-LPC54605J512ET180K,935308868557
Standard Package 945
Win Source Part Number 975243-LPC54605J512ET180K
Ultra Librarian 3D Model Ultra Librarian LPC54605J512ET180K CAD Model

Description

Product Overview: LPC54605J512ET180K

The LPC54605J512ET180K is a high-performance microcontroller product from NXP Semiconductors, designed to cater to the demanding needs of modern embedded applications. This microcontroller is part of the LPC54000 series, known for its energy efficiency, advanced integration, and versatile features that make it suitable for a wide range of industrial, consumer, and IoT applications.

Key Features:

  • Core: The LPC54605J512ET180K is powered by a 32-bit ARM Cortex-M4 processor, which operates at frequencies of up to 180 MHz, providing the computational power necessary for complex algorithms and real-time processing.
  • Memory: It comes equipped with 512 KB of on-chip flash memory and 200 KB of SRAM, offering ample space for application code and data storage.
  • Communication Interfaces: A rich set of communication interfaces is available, including multiple SPI, I2C, USARTs, and a CAN controller, enabling connectivity with a variety of peripherals and other microcontrollers.
  • Advanced Peripherals: The device features advanced peripherals such as a Digital-to-Analog Converter (DAC), Analog-to-Digital Converters (ADCs), and multiple timers and PWM channels, providing the tools needed for complex control and signal processing tasks.
  • Security: With an emphasis on security, the microcontroller includes features like a Hardware Random Number Generator (RNG) and AES encryption engine to help protect sensitive data.

Applications:

The LPC54605J512ET180K is versatile enough to be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Home automation and smart devices
  • Automotive electronics
  • Medical devices and healthcare
  • Consumer electronics

Package and Quality:

This microcontroller is available in a 100-pin LQFP package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. NXP's commitment to quality ensures that the LPC54605J512ET180K meets the high reliability and performance standards required for professional-grade electronics.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess