EN
  • EN
  • DE

LPC54606J512BD100E

Part No LPC54606J512BD100E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series LPC546xx
Package Tray
Number of I/O 64
Family Name LPC54606
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935344363551, 568-13456
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847373-LPC54606J512BD100E
Ultra Librarian 3D Model Ultra Librarian LPC54606J512BD100E CAD Model

Description

NXP LPC54606J512BD100E Microcontroller

The LPC54606J512BD100E is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of embedded applications. This powerful MCU is part of the LPC54000 series, which is renowned for its energy efficiency, advanced integration, and versatile features that are ideal for a wide range of industrial, consumer, and IoT applications.

At the heart of the LPC54606J512BD100E lies a 32-bit ARM Cortex-M4 core, which operates at frequencies of up to 180 MHz. The core includes a Floating-Point Unit (FPU) that enhances the processing of floating-point calculations, a feature that is particularly useful for complex mathematical operations and digital signal processing tasks.

The device boasts a substantial 512 KB of on-chip flash memory, providing ample space for application code and data storage. Additionally, it is equipped with 200 KB of SRAM, which allows for efficient runtime data handling and quick access to variables and stack data. The MCU is packaged in a compact 100-pin LQFP (Low-profile Quad Flat Package), making it suitable for space-constrained applications.

Key features of the LPC54606J512BD100E include:

  • Multiple high-speed USB interfaces with on-chip PHY
  • Advanced peripherals such as multiple serial interfaces (USART, SPI, I2C, CAN), which facilitate communication with a variety of external devices
  • A rich set of analog peripherals, including a 12-bit ADC (Analog-to-Digital Converter) and dual 10-bit DACs (Digital-to-Analog Converters)
  • Flexible power management scheme that supports multiple power modes to optimize energy consumption
  • State-of-the-art security features including AES encryption, secure hash algorithm (SHA), and a true random number generator (TRNG)

Developers can take advantage of NXP's extensive suite of development tools and software, including the MCUXpresso IDE and SDK, which provide a seamless development experience from initial evaluation to final production. The LPC54606J512BD100E is also supported by a wide range of third-party development tools and software, ensuring that developers have access to the best resources for bringing their projects to life.

With its robust feature set and flexible development ecosystem, the LPC54606J512BD100E MCU is an excellent choice for engineers looking to create sophisticated and reliable products.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2281 $51.6843
8+ $14.1359 $113.0872
11+ $13.6941 $150.6351
16+ $13.2524 $212.0384
20+ $12.8106 $256.2120
27+ $11.4854 $310.1058
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess