EN
  • EN
  • DE

MC9S08AC48CFGE

Part No MC9S08AC48CFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 48KB Flash 3.3V/5V 44-Pin LQFP Tray / IC MCU 8BIT 48KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Win Source Part Number 788094-MC9S08AC48CFGE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08AC48C
Introduction Date April 15, 2008
ECCN 3A991.a.2
Country of Origin Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08AC48CFGE CAD Model

Description

Product Overview: NXP MC9S08AC48CFGE

The NXP MC9S08AC48CFGE is a high-performance microcontroller designed to meet the needs of a wide range of embedded applications. This device is part of the MC9S08 family, which is well-known for its robust architecture, enhanced integration, and exceptional ease of use. The MC9S08AC48CFGE is built around the HCS08 central processing unit (CPU), which provides a remarkable balance between speed and power efficiency.

Key Features

  • Core: The device features an HCS08 CPU with a maximum operating frequency of up to 40 MHz, delivering the computational power necessary for complex tasks.
  • Memory: It comes with 48 KB of on-chip flash memory, which is ideal for storing application code, and 2 KB of RAM for efficient data processing.
  • Digital Communication: Multiple communication interfaces are included, such as I²C, SCI (UART), and SPI modules, providing excellent connectivity options.
  • Input/Output: The microcontroller offers up to 38 general-purpose input/output (GPIO) pins, allowing for flexible interfacing with external devices and peripherals.
  • Timers: An array of timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) enhances the capability for precise event measurement and control.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 16 channels enables the MC9S08AC48CFGE to interface with analog sensors and devices.
  • Supply Voltage: The device operates over a wide range of supply voltages from 1.8V to 5.5V, accommodating various power requirements.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, it is well-suited for industrial applications.

Applications

The versatility of the NXP MC9S08AC48CFGE makes it an excellent choice for a multitude of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and medical devices. Its robust feature set ensures that it can meet the stringent requirements of these applications while maintaining cost-effectiveness and ease of development.

Package and Quality

The microcontroller is available in an 80-QFP (Quad Flat Package) that is both space-saving and amenable to automated assembly processes. NXP's commitment to quality is evident in the MC9S08AC48CFGE, which is designed and manufactured to meet the high standards expected in professional electronic components.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess