EN
  • EN
  • DE

LPC5506JHI48QL

Part No LPC5506JHI48QL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48HVQFN  /  ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 96MHz
Connectivity CANBus, Flexcomm, I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O 30
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 7x16b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935408622151,568-LPC5506JHI48QL
Standard Package 260
Win Source Part Number 980354-LPC5506JHI48QL
Ultra Librarian 3D Model Ultra Librarian LPC5506JHI48QL CAD Model

Description

The NXP LPC5506JHI48QL microcontroller is a state-of-the-art, high-performance computing solution designed for a wide range of embedded applications. Its powerful Arm® Cortex®-M33 core operates at up to 150 MHz, providing a perfect balance between processing power and energy efficiency.

Key Features

  • Core: Arm Cortex-M33, up to 150 MHz with FPU and MPU.
  • Memory: 256 KB on-chip flash memory and 96 KB SRAM, enabling robust applications and efficient data handling.
  • Security: Integrated security features including AES-256 encryption, Secure Hash Algorithm (SHA-2), and a Physical Unclonable Function (PUF) for device-specific key generation.
  • I/O Peripherals: A rich set of peripherals including SPI, I2C, USART, CAN, USB, and multiple timers for versatile connectivity and system control.
  • Package: Housed in a compact 7x7 mm HVQFN48 package, making it ideal for space-constrained applications.

Applications

The LPC5506JHI48QL is well-suited for a variety of applications, ranging from industrial automation and control systems to Internet of Things (IoT) devices and consumer electronics. Its security features make it particularly valuable in applications where data integrity and confidentiality are critical.

Development Support

NXP provides comprehensive development support for the LPC5506JHI48QL, including software libraries, development tools, and reference designs. This ecosystem helps accelerate product development, from initial prototyping to final production.

Environmental and Quality Standards

Compliant with multiple industry standards, the LPC5506JHI48QL ensures reliability and performance under various environmental conditions. It is suitable for commercial, industrial, and automotive grade applications, reflecting its versatility and robustness.

Whether you're developing advanced IoT systems, smart sensors, or sophisticated control units, the NXP LPC5506JHI48QL microcontroller offers a compelling blend of performance, security, and flexibility to meet your design requirements.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7824 $52.6064
26+ $3.9240 $102.0240
40+ $3.8014 $152.0560
55+ $3.6788 $202.3340
71+ $3.5562 $252.4902
95+ $3.1883 $302.8885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess