EN
  • EN
  • DE

LPC5516JBD64E

Part No LPC5516JBD64E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64HTQFP  /  ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC551x
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, Flexcomm, I²C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O 36
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 10x16b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP (10x10)
Base Product Number LPC5516
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-LPC5516JBD64EDKRINACTIVE,568-LPC5516JBD64E,935385029551,568-LPC5516JBD64ECTINACTIVE
Standard Package 160
Win Source Part Number 1026278-LPC5516JBD64E
Ultra Librarian 3D Model Ultra Librarian LPC5516JBD64E CAD Model

Description

NXP LPC5516JBD64E Microcontroller

The LPC5516JBD64E is a high-performance microcontroller product from NXP Semiconductors designed to meet the demanding requirements of embedded applications. This microcontroller is part of the LPC5500 series, which is known for its energy efficiency, advanced integration, and robust security features. The LPC5516JBD64E is ideal for a wide range of industrial, IoT, and general embedded applications.

Key Features:

  • Core: The device is built around a powerful ARM Cortex-M33 core, running at a frequency of up to 150 MHz, providing a perfect balance between performance and power consumption.
  • Memory: It comes equipped with 256 KB of on-chip flash memory and 96 KB of SRAM, ensuring ample space for complex applications and data storage.
  • Package: The LPC5516JBD64E is available in a compact BGA64 package, which is suitable for space-constrained applications.
  • Security: With a focus on security, the microcontroller features hardware support for AES-128/256, SHA-2, ECC, and a True Random Number Generator (TRNG), making it an excellent choice for secure applications.
  • Integration: This MCU includes multiple high-speed communication interfaces such as USB Full-Speed with PHY, SPI, I2C, USART, and CAN FD, allowing for versatile connectivity options.
  • Timers and Analog: The device also boasts a range of timers, including a State Configurable Timer (SCT), and analog peripherals like a 12-bit ADC and comparators, enhancing its utility in control applications.
  • Power Efficiency: The microcontroller supports multiple power modes, including a deep power-down mode, which significantly reduces power consumption when the device is not in active use.

Applications:

The LPC5516JBD64E is highly versatile and can be used in various applications such as industrial control systems, automation, IoT devices, smart sensors, consumer electronics, and many more areas where reliability and efficiency are critical.

Development Support:

NXP provides comprehensive development support for the LPC5516JBD64E, including a full suite of software development tools, extensive documentation, and a community of engineers for peer support. This ensures that developers can rapidly develop and bring their products to market with reduced development time and cost.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8453 $54.7624
18+ $5.6167 $101.1006
28+ $5.4411 $152.3508
38+ $5.2656 $200.0928
50+ $5.0901 $254.5050
66+ $4.5635 $301.1910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess