EN
  • EN
  • DE

STM32H725VGH6

Part No STM32H725VGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000842-STM32H725VGH6
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32H7
Package Bulk
Core Processor ARM® Cortex®-M7
Speed 550MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TFBGA
Ultra Librarian 3D Model Ultra Librarian STM32H725VGH6 CAD Model

Description

STM32H725VGH6 Microcontroller - STMicroelectronics

The STM32H725VGH6 is a high-performance microcontroller from STMicroelectronics, designed to address the needs of demanding applications across various industries. This advanced MCU is part of the STM32H7 series, which is renowned for its state-of-the-art architecture, rich feature set, and exceptional processing power.

At the heart of the STM32H725VGH6 lies an ARM Cortex-M7 core, capable of running at up to 550 MHz, which makes it one of the fastest microcontrollers in the market. This core provides the computational horsepower required for complex tasks, such as real-time processing and advanced control algorithms. The Cortex-M7 core is further enhanced with ST's ART Accelerator™, as well as L1 cache, which significantly boosts the execution speed of the device.

The microcontroller comes with a comprehensive set of peripherals that facilitate a wide range of functionalities. It includes multiple high-speed communication interfaces such as USB OTG, UART, SPI, I2C, and CAN FD, which allow for easy integration into modern communication infrastructures. Additionally, the STM32H725VGH6 supports advanced analog features with its 16-bit ADCs, 12-bit DACs, and operational amplifiers, making it ideal for applications requiring precise sensor readings and analog signal processing.

With its 1 Mbyte of Flash memory and 564 Kbytes of RAM, the STM32H725VGH6 provides ample storage for complex applications and the necessary buffer for real-time data processing. The memory architecture is designed to optimize both execution speed and system efficiency.

Security is a key concern in today's connected world, and the STM32H725VGH6 addresses this with its integrated security features. These include hardware-based cryptographic accelerators, a random number generator, and support for secure boot and secure firmware updates, ensuring the integrity and confidentiality of user applications.

The microcontroller is also designed with power efficiency in mind, featuring multiple power-saving modes, which make it suitable for battery-operated devices in fields such as industrial control, consumer electronics, and Internet of Things (IoT).

In conclusion, the STM32H725VGH6 from STMicroelectronics is a robust and versatile microcontroller that offers a perfect blend of performance, connectivity, and security, making it an ideal choice for sophisticated and future-proof applications.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1867 $56.7468
9+ $11.6404 $104.7636
14+ $11.2766 $157.8724
19+ $10.9129 $207.3451
24+ $10.5491 $253.1784
32+ $9.4578 $302.6496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,264 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess