EN
  • EN
  • DE
  • IT

LPC5534JHI48/00E

Part No LPC5534JHI48/00E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000477-LPC5534JHI48/00E
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) -Embedded -Microcontrollers
Package Tray
Speed 150MHz
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Data Converters A/D 10x16b
Oscillator Type Internal
Base Product Number LPC5534
Ultra Librarian 3D Model Ultra Librarian LPC5534JHI48/00E CAD Model

Description

The NXP LPC5534JHI48/00E microcontroller is a high-performance, low-power, 32-bit MCU based on the Arm Cortex-M33 processor. This state-of-the-art microcontroller is designed to deliver exceptional efficiency, security, and processing capabilities, making it an ideal choice for a wide range of applications, including industrial control, IoT devices, and complex embedded systems.

Key Features

  • Core: Arm Cortex-M33 processor, running up to 150 MHz, with an integrated Arm TrustZone technology for enhanced security.
  • Memory: Comes with 256 KB of on-chip flash memory and 96 KB of SRAM, providing ample space for complex applications and data storage.
  • Package: Available in a compact 48-pin LQFP package, ideal for space-constrained applications.
  • Communication Interfaces: Includes a variety of communication peripherals such as SPI, I2C, USART, CAN, and USB, offering flexible connectivity options.
  • Power Efficiency: Features multiple power-saving modes including deep power-down mode for ultra-low power consumption during idle periods.
  • Analog Peripherals: Equipped with ADCs and DACs for precise analog signal processing capabilities.
  • Timers and PWM: Multiple timers and PWM channels for accurate timing and control applications.
  • Development Support: Supported by NXP’s extensive suite of development tools, software, and community resources to accelerate the design process.

Applications

The LPC5534JHI48/00E is versatile enough to fit into a multitude of applications, including but not limited to:

  • Industrial automation and control systems
  • IoT edge devices and sensors
  • Consumer electronics
  • Medical devices
  • Automotive components
  • Energy management systems

With its robust feature set and reliability, the NXP LPC5534JHI48/00E microcontroller is an excellent choice for designers looking to create secure and efficient applications in today's rapidly evolving technological landscape.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess