EN
  • EN
  • DE

LPC804M101JDH20FP

Part No LPC804M101JDH20FP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC80xM
Package Tube
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 15MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number LPC804
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368813-LPC804M101JDH20FP
Ultra Librarian 3D Model Ultra Librarian LPC804M101JDH20FP CAD Model

Description

NXP LPC804M101JDH20FP Microcontroller

The NXP LPC804M101JDH20FP is a cutting-edge microcontroller designed for a broad range of applications requiring low power consumption, high performance, and versatile integration capabilities. This microcontroller is part of the LPC800 series, which is renowned for its simplicity, efficiency, and ease of use. The LPC804M101JDH20FP is an ideal choice for automation, IoT devices, sensor management, and other embedded systems.

Key Features

  • Core: The LPC804M101JDH20FP is powered by an ARM Cortex-M0+ processor, which operates at frequencies of up to 15 MHz, offering a balance between power consumption and processing capability.
  • Memory: It comes with 32 KB of on-chip flash memory and 4 KB of SRAM, providing sufficient space for program storage and efficient data management.
  • I/O Pins: The device features 18 General-Purpose I/O (GPIO) pins, which are highly configurable and support multiple functions, allowing for flexible hardware design and interface options.
  • Serial Interfaces: It includes a range of serial interfaces such as I2C, SPI, and USART, facilitating communication with peripheral devices and other microcontrollers.
  • Analog Comparator: The integrated analog comparator enables voltage level detection and can be used for simple analog signal processing tasks without the need for external components.
  • Power Efficiency: The microcontroller is designed with power-saving modes such as Sleep and Deep Power-Down, which significantly reduce power consumption during idle periods.
  • Package: The LPC804M101JDH20FP is offered in a TSSOP20 package, which is compact and suitable for space-constrained applications.

Applications

With its robust feature set, the LPC804M101JDH20FP is versatile enough to be used in a variety of applications, including but not limited to consumer electronics, industrial control systems, lighting, and home automation. Its low power consumption makes it particularly well-suited for battery-operated devices and systems that require long operational lifetimes.

Programming and Development

NXP provides a comprehensive suite of development tools for the LPC804M101JDH20FP, including the MCUXpresso IDE and software development kit (SDK), which offer a full-featured development environment. This enables developers to rapidly prototype and deploy applications that take full advantage of the microcontroller's capabilities.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess