EN
  • EN
  • DE

LPC822M101JDH20J

Part No LPC822M101JDH20J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series LPC82x
Package Reel - TR
Number of I/O 16
Family Name LPC822M101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-11620-2, 568-11620-1, 568-11620-6, 935304005118
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848809-LPC822M101JDH20J
Ultra Librarian 3D Model Ultra Librarian LPC822M101JDH20J CAD Model

Description

The LPC822M101JDH20J is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, renowned for its high performance and versatility in a wide range of applications. This MCU is part of the LPC800 series, which is designed to deliver exceptional value with its low-cost and low-power consumption without compromising on features.

Core and Memory

At the heart of the LPC822M101JDH20J lies a powerful 32-bit ARM Cortex-M0+ core, which operates at a frequency of up to 30 MHz. The MCU comes with 16 KB of on-chip flash memory and 4 KB of SRAM, providing ample space for code storage and efficient data management for small to medium complexity applications.

Advanced Features

One of the standout features of this MCU is its flexible switch matrix, which allows developers to assign peripherals to any pin, making the hardware design process much more straightforward. It also includes an array of built-in peripherals, such as a multi-rate timer, state-configurable timer, and SCTimer/PWM, which provide excellent timing and control capabilities.

In addition, the LPC822M101JDH20J is equipped with a high-precision 12-bit ADC, which supports up to 8 channels, making it ideal for interfacing with analog sensors and performing accurate analog-to-digital conversions. The MCU also includes two SPI, two I2C, and three USART interfaces, offering a rich set of communication options for interfacing with other devices and peripherals.

Low Power Consumption

Efficiency is key in modern electronics, and the LPC822M101JDH20J excels in this area with its low power active and sleep modes. It is designed to provide optimal power consumption, which is critical for battery-powered and portable devices.

Package and Support

The MCU is available in a compact TSSOP20 package, which is suitable for space-constrained applications. NXP provides extensive support for the LPC822M101JDH20J with a comprehensive suite of development tools, software libraries, and a strong community of developers and engineers to help accelerate product development.

Whether it's for industrial control, consumer electronics, or Internet of Things (IoT) applications, the LPC822M101JDH20J from NXP is an exceptional choice that offers a balance of performance, power efficiency, and cost-effectiveness.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8639 $55.9170
70+ $1.5294 $107.0580
105+ $1.4816 $155.5680
140+ $1.4338 $200.7320
185+ $1.3860 $256.4100
245+ $1.2426 $304.4370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess