EN
  • EN
  • DE

LPC845M301JHI33

Part No LPC845M301JHI33
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 32-bit Arm® Cortex®-M0+ microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828209-LPC845M301JHI33
Ultra Librarian 3D Model Ultra Librarian LPC845M301JHI33 CAD Model

Description

The NXP LPC845M301JHI33 is a feature-rich microcontroller that is part of the LPC84x series, designed for embedded applications requiring a balance between performance and power efficiency. This microcontroller is based on a 32-bit ARM Cortex-M0+ processor, which operates at frequencies of up to 30 MHz, delivering the efficiency and speed required for a wide range of low-power and general-purpose tasks.

With its 64 KB of on-chip flash memory and 16 KB SRAM, the LPC845M301JHI33 provides ample space for application code and data storage, making it an excellent choice for complex algorithms and control systems. The device comes in a compact 33-pin HVQFN package, which is ideal for space-constrained applications.

One of the standout features of this microcontroller is its flexible serial communication interfaces, including up to four I2C interfaces, up to three USARTs, and up to two SPI interfaces. This makes the LPC845M301JHI33 highly adaptable to various communication protocols and perfect for interfacing with sensors, actuators, and other peripheral devices.

The microcontroller also boasts a range of versatile peripherals, such as a 12-bit ADC with up to 12 channels, allowing for precise analog signal measurement. Additionally, it includes a DAC, multiple timers, and a comparator, further enhancing its capabilities in control systems.

For improved system integrity, the LPC845M301JHI33 features a CRC engine for error checking, as well as several low-power modes to reduce power consumption when the system is idle or in standby. Developers will also appreciate the integrated bootloader, which simplifies firmware updates and device programming.

The NXP LPC845M301JHI33 is supported by a comprehensive suite of development tools, including the MCUXpresso IDE and SDK, as well as third-party tools, making it easy for engineers to develop, debug, and optimize their applications. Whether you're designing an IoT device, industrial control system, or any other embedded application, the LPC845M301JHI33 provides a reliable and cost-effective solution.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5576 $58.8248
49+ $2.3925 $117.2325
75+ $2.3100 $173.2500
108+ $2.1450 $231.6600
141+ $2.0625 $290.8125
175+ $1.9801 $346.5175
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess