EN
  • EN
  • DE

LS1028AXE7NQA

Part No LS1028AXE7NQA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS1028A-1300 XT SEC  /  ARM® Cortex®-A72 Microprocessor IC series 2 Core, 64-Bit 1.3GHz 448-FBGA (17x17)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.3GHz
RAM Controllers DDR3L SDRAM, DDR4 SDRAM
Ethernet 1Gbps (1), 2.5Gbps (5)
SATA SATA 6Gbps (1)
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 448-BFBGA
Supplier Device Package 448-FBGA (17x17)
Additional Interfaces CANbus, I²C, SPI, UART
Base Product Number LS1028
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 935389516557,568-LS1028AXE7NQA
Standard Package 90
Win Source Part Number 1211907-LS1028AXE7NQA
Ultra Librarian 3D Model Ultra Librarian LS1028AXE7NQA CAD Model

Description

The NXP LS1028AXE7NQA is a high-performance, power-efficient processor designed to meet the demands of networking, industrial, and automotive applications. This processor is part of NXP's Layerscape series, which is renowned for its advanced system-on-chip (SoC) architecture that integrates dual Arm® Cortex®-A72 cores with a wealth of communication and connectivity features.

Key Features

  • Processor Cores: At the heart of the LS1028AXE7NQA are two Arm Cortex-A72 cores that operate at a frequency of up to 1.5 GHz. These cores offer a balance of performance and power efficiency, making them ideal for both compute-intensive tasks and energy-sensitive applications.
  • Integrated Graphics: The processor includes an integrated 3D GPU which supports OpenGL ES, making it suitable for HMI and display applications that require rich graphics rendering.
  • Networking Capabilities: With integrated Ethernet controllers, including support for Time-Sensitive Networking (TSN), the LS1028AXE7NQA is optimized for real-time networking applications that demand precise timing and synchronization.
  • Security: The device features advanced security capabilities, including a secure boot, cryptographic engines, and a trust architecture, ensuring the integrity and confidentiality of data.
  • I/O Flexibility: The processor provides extensive I/O options, including USB 3.0, SATA 3.0, PCIe Gen 3, and Quad SPI interfaces, offering designers the flexibility to connect a wide range of peripherals and components.

Applications

The LS1028AXE7NQA is engineered for a variety of applications:

  • Industrial Automation
  • Automotive Infotainment and Instrument Clusters
  • Networking Equipment
  • Edge Computing
  • IoT Gateways

Conclusion

The NXP LS1028AXE7NQA is a versatile and robust processor that delivers the necessary performance for a broad range of applications. Its combination of dual Arm Cortex-A72 cores, integrated graphics, and high-speed interfaces, along with its support for TSN and advanced security features, make it a compelling choice for developers looking to create sophisticated and secure systems.

You May Also Be Interested in

Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $390.9775 $390.9775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 578 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess