The NXP LS1043ASN7KQA is a cutting-edge, high-performance System on Chip (SoC) designed to elevate the capabilities of embedded networking and IoT applications. This powerful SoC is part of the QorIQ LS1 family, renowned for its energy efficiency, robust processing power, and versatile connectivity options.
Key Features
- Quad-Core CPU: At the heart of the LS1043ASN7KQA lies a quad-core ARM Cortex-A53 processor that can run up to 1.5 GHz, delivering the perfect balance between performance and power consumption for a wide range of applications.
- Integrated Security: With an advanced security engine, the SoC ensures secure data transactions and protects against unauthorized access, making it ideal for sensitive applications in networking and IoT.
- High-Speed Connectivity: The device supports a multitude of high-speed interfaces, including Gigabit Ethernet, PCIe Gen3, SATA 3.0, and USB 3.0, providing flexible and rapid data transfer options for connected peripherals and networks.
- Memory Support: It comes with integrated memory controllers that support both DDR3L and DDR4 memory types, enabling efficient and scalable memory solutions that can adapt to the needs of various applications.
Applications
The LS1043ASN7KQA is designed to serve a diverse range of applications. It is particularly well-suited for:
- Enterprise and service provider networking equipment such as routers, switches, and security appliances
- Industrial control and automation systems
- Network attached storage devices
- IoT gateways and smart edge devices
Energy Efficiency and Performance
NXP's LS1043ASN7KQA SoC delivers an exceptional performance-to-power ratio, making it an excellent choice for applications where energy efficiency is paramount without compromising on processing capabilities. The ARM Cortex-A53 cores are designed to offer high computational performance while maintaining low power consumption, ensuring that devices can handle complex tasks while being energy-conscious.
Developer Support
NXP provides comprehensive developer support for the LS1043ASN7KQA, including software development kits, reference designs, and technical documentation, to help accelerate product development and time-to-market for designers and engineers.