EN
  • EN
  • DE

LS1046ASE8MQA

Part No LS1046ASE8MQA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ LAYERSCAPE 4XA72 64BIT ARM / Microprocessor IC *
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Active
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 1356682-LS1046ASE8MQA
Ultra Librarian 3D Model Ultra Librarian LS1046ASE8MQA CAD Model

Description

The NXP LS1046ASE8MQA is a cutting-edge processor that belongs to NXP's Layerscape series. This high-performance, power-efficient System on Chip (SoC) is designed to meet the demands of networking, data center, and high-speed computing applications. With its advanced architecture and feature set, the LS1046ASE8MQA is an ideal solution for a wide range of embedded and IoT applications.

Key Features

  • Quad-Core ARM Cortex-A72 Architecture: At the heart of the LS1046ASE8MQA lies a quad-core ARM Cortex-A72 processor, which delivers exceptional performance with a balance of high efficiency, making it suitable for compute-intensive tasks.
  • Integrated Security: The SoC includes a suite of security features designed to protect against a wide array of cyber threats, ensuring secure data handling and communication.
  • High-Speed Connectivity: With integrated support for 10 GbE, this processor is equipped to handle high-speed networking requirements, facilitating rapid data transfer and communication between devices.
  • Energy Efficiency: Engineered for low-power operation, the LS1046ASE8MQA is optimized for applications where power consumption is a critical factor, without compromising on performance.

Applications

The versatility of the NXP LS1046ASE8MQA makes it suitable for a diverse range of applications, including:

  • Enterprise networking equipment such as routers and switches
  • Networked storage systems
  • Industrial automation systems
  • High-performance computing platforms
  • Internet of Things (IoT) gateways and devices

Technical Specifications

The LS1046ASE8MQA is built on a 28nm process technology and supports a wide range of I/O and connectivity options. It features a memory controller with support for DDR4, ensuring high-speed memory access and performance. The SoC also provides flexible I/O options, including PCIe Gen3, SATA 3.0, USB 3.0, and more, enabling connectivity with a variety of peripheral devices.

For developers and system integrators, the LS1046ASE8MQA offers an extensive ecosystem of software and tools to facilitate development, deployment, and management of applications. With its robust feature set and support infrastructure, the NXP LS1046ASE8MQA is a compelling choice for next-generation embedded systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess