EN
  • EN
  • DE

LTE3401HX

Part No LTE3401HX
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF Amplifier IC LTE 1.452GHz ~ 2.69GHz 6-XSON (1.1x0.7)
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package 6-XFDFN
Case / Package 6-XSON (1.1x0.7)
Family Name LTE3401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 568-15191-1, 568-15191-2, 935354631115, 568-15191-6, LTE3401HX-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880104-LTE3401HX
Ultra Librarian 3D Model Ultra Librarian LTE3401HX CAD Model

Description

The NXP LTE3401HX is a state-of-the-art integrated circuit designed for high-performance wireless communication applications. This advanced product is part of NXP's comprehensive portfolio of networking solutions, which are known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • High-Speed LTE Connectivity: The LTE3401HX offers support for LTE (Long-Term Evolution) networks, providing users with fast and reliable internet connectivity. This makes it an ideal choice for applications requiring high data throughput such as video streaming, large file downloads, and real-time communication.
  • Energy Efficiency: Designed with power conservation in mind, the LTE3401HX is optimized for low power consumption, helping to extend the battery life of portable devices and reduce energy costs in fixed applications.
  • Robust Security: NXP's commitment to security is evident in the LTE3401HX, which includes advanced security features to protect against threats and ensure safe, secure communications.
  • Wide Application Range: This versatile chip is suitable for a variety of applications, including industrial IoT, automotive systems, home automation, and mobile devices, among others.

Technical Specifications

The LTE3401HX supports a broad range of frequencies, ensuring compatibility with global LTE networks. It also features high-level integration, which reduces the need for external components and simplifies the design and development process for manufacturers. The chip's compact form factor makes it an excellent choice for space-constrained applications.

Design Support and Resources

NXP provides extensive design support for the LTE3401HX, including technical documentation, reference designs, and customer support from NXP's expert engineers. This enables designers to accelerate their product development cycle and bring their products to market more quickly and efficiently.

Conclusion

The NXP LTE3401HX is a powerful and versatile integrated circuit that offers a blend of high-speed connectivity, energy efficiency, and robust security. Its suitability for a wide range of applications makes it an excellent choice for manufacturers looking to integrate LTE capabilities into their products. With NXP's strong support and resources, the LTE3401HX stands out as a top-tier solution for any project requiring advanced wireless communication features.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess