The LVT22V10-7N is a high-performance CMOS Programmable Logic Device (PLD) manufactured by NXP Semiconductors. This versatile component is designed to deliver the flexibility of custom logic with the speed and ease of programming associated with advanced CMOS technology. The LVT22V10-7N is well-suited for a wide range of applications in various industries, including automotive, telecommunications, and consumer electronics.
Key Features
- High-Speed Performance: The LVT22V10-7N boasts a propagation delay of just 7.5ns, making it an excellent choice for applications that require high-speed logic operations.
- Low Power Consumption: With CMOS technology, this device ensures low power dissipation, which is crucial for energy-sensitive designs.
- Programmable Logic Device: It offers the flexibility to program the logic functions according to specific requirements, which can be a significant advantage over fixed-logic solutions.
- Wide Operating Voltage Range: The device operates over a voltage range of 3.3V ±0.3V, accommodating various power supply levels.
- High Output Drive Capability: The LVT22V10-7N can drive 24 mA, allowing it to control LEDs, transistors, and other devices directly.
Applications
The LVT22V10-7N's versatility makes it ideal for numerous applications, such as:
- Automotive control systems
- High-speed data processing
- Telecommunications infrastructure
- Custom logic circuits
- Signal processing
Technical Specifications
| Parameter |
Value |
| Propagation Delay |
7.5ns |
| Operating Voltage |
3.3V ±0.3V |
| Output Drive Capability |
24 mA |
| Package Type |
PLCC-28, TSSOP-28 |
For designers and engineers looking for a programmable logic solution that combines speed, flexibility, and low power consumption, the LVT22V10-7N by NXP is an exceptional choice.