EN
  • EN
  • DE

LXH574

Part No LXH574
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 99441-LXH574
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LXH574 CAD Model

Description

The LXH574 from NXP Semiconductors is a high-performance integrated circuit that is part of their broad range of logic devices. This product is designed to meet the demanding needs of advanced electronic systems, providing reliable and efficient performance for a variety of applications.

Key Features

  • Technology: The LXH574 is built using advanced silicon gate CMOS technology, ensuring low power consumption while maintaining high-speed operation.
  • Functionality: It is an 8-bit D-type flip-flop with 3-state outputs, making it ideal for bus-oriented applications.
  • Compatibility: The device is compatible with LSTTL outputs, allowing it to be used in systems that require mixed-technology integration.
  • Package: This product is available in a variety of packages, including SOIC, TSSOP, and VFBGA, providing flexibility for different design requirements.

Performance Specifications

  • Speed: The LXH574 operates at high speeds, with a typical shift frequency of up to 100 MHz, ensuring quick data processing and transfer.
  • Voltage Range: It has a wide operating voltage range from 2.0V to 5.5V, accommodating various power supply levels.
  • Output Capability: With its 3-state outputs, the device can drive 15 LSTTL loads, providing robust drive capabilities.
  • Power Dissipation: The device has a very low static power dissipation, making it an energy-efficient choice for modern electronics.

Applications

The LXH574 is designed for use in a variety of applications that require high-speed data storage and transfer, including:

  • Communication systems
  • Data processing units
  • Computers and computer peripherals
  • Instrumentation and control systems
  • Embedded systems

With its combination of speed, power efficiency, and flexibility, the NXP LXH574 is an ideal choice for designers looking to create high-performance, reliable, and cost-effective products.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess