EN
  • EN
  • DE

M68DEMO908GB60E

Part No M68DEMO908GB60E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S08GB60 EVAL BRD  /  MC9S08GB60 series HCS08 MCU 8-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series HCS08
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor HCS08
Utilized IC / Part MC9S08GB60
Mounting Type Fixed
Contents Board(s), Cable(s), Accessories
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Other Names 935327703598
Standard Package 1
Win Source Part Number 1025316-M68DEMO908GB60E
Ultra Librarian 3D Model Ultra Librarian M68DEMO908GB60E CAD Model

Description

The M68DEMO908GB60E is a comprehensive development tool from NXP Semiconductors designed to facilitate the engineering of applications utilizing the MC68HC908GB60 microcontroller. This sophisticated demo board provides an excellent platform for embedded system developers to explore the capabilities of the MC68HC908GB60, a member of the HC08 family of microcontrollers, renowned for their low power consumption, high performance, and versatile feature set.

Key Features

  • MC68HC908GB60 Microcontroller: At the heart of the M68DEMO908GB60E is NXP's MC68HC908GB60, a powerful 8-bit microcontroller with 60KB of flash memory, making it suitable for a wide range of applications that require complex program routines and data storage.
  • On-board Debugging: The demo board comes equipped with an integrated BDM (Background Debug Module) port that allows for real-time debugging without the need for additional hardware, streamlining the development process.
  • Comprehensive I/O Options: A variety of input and output connections are available, including LEDs, push-buttons, and a full complement of ports accessible for interfacing with external devices, sensors, and actuators.
  • Flexible Power Supply Options: The board can be powered through USB or an external power supply, providing flexibility for different development environments and situations.
  • Expansion Capabilities: The M68DEMO908GB60E includes expansion headers that allow for the addition of custom peripherals or connection to other hardware, further extending its usability.

Development Support

Developers working with the M68DEMO908GB60E benefit from the extensive support provided by NXP, including sample code, detailed documentation, and an active developer community. The board is also compatible with a range of development software and programming tools, making it a versatile choice for both novice and experienced engineers looking to push the boundaries of microcontroller applications.

Applications

The M68DEMO908GB60E is well-suited for educational purposes, R&D testing, and prototype development across various industries. Typical applications include but are not limited to automotive control systems, industrial automation, home appliances, and consumer electronics. Its robust feature set ensures that developers can create sophisticated and reliable systems with the M68DEMO908GB60E as the cornerstone of their designs.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess