EN
  • EN
  • DE

MAC7116VAG50

Part No MAC7116VAG50
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microcontroller Family Hardware Specifications | IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM7
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals DMA, POR
The number of I/O 112
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 32K x 8
Date RAM Size 48K x 8
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 16x8/10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1211665-MAC7116VAG50
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAC7116VAG50 CAD Model

Description

The MAC7116VAG50 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for automotive and industrial applications requiring sophisticated control and communication capabilities. This MCU is part of the MAC7100 Family of 32-bit microcontrollers that are based on the V2 Coldfire core with enhanced embedded control capabilities.

Key Features

  • Core: The device features a V2 Coldfire core with a maximum CPU frequency of 50 MHz, which provides a balanced trade-off between processing power and power consumption.
  • Memory: It comes equipped with 144 KB of embedded flash memory and 16 KB of RAM, facilitating efficient handling of complex code and data storage.
  • Timers: Multiple timing systems including a Real-Time Clock, Periodic Interrupt Timer, and Pulse Width Modulation (PWM) controllers provide versatile timing solutions suitable for a wide range of applications.
  • Communication Interfaces: The MAC7116VAG50 includes a variety of communication interfaces such as CAN, SPI, and I2C, enabling seamless integration with other components and systems.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for precise data acquisition and sensor interfacing, which is crucial for control applications.
  • Package: Housed in a 144-LQFP package, the MCU is designed for space-constrained applications while still offering ample I/O options.

Applications

The versatility and rich feature set of the MAC7116VAG50 make it an ideal choice for a wide range of applications. It is particularly well-suited for automotive control systems, including engine management and body control modules. Additionally, its robust communication features make it a great fit for industrial automation, robotics, and other sophisticated control systems that require reliable performance in challenging environments.

Support and Resources

NXP provides comprehensive support for the MAC7116VAG50, including detailed datasheets, technical documentation, and software tools. Developers can access a variety of resources to facilitate the design and development process, ensuring a smooth integration of the MCU into their projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess