EN
  • EN
  • DE

MAC7131MVF50

Part No MAC7131MVF50
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU EXT BUS 32CH AD 208BGA / ARM7® MAC7xxx Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 208-BGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals DMA, POR
Number of I/O 128
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 32K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.5V
Data Converters A/D 32x8/10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 208-BGA
Supplier Device Package 208-BGA (17x17)
Base Product Number MAC71
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Other Part Number 568-MAC7131MVF50
Standard Package 90
Win Source Part Number 1320927-MAC7131MVF50
Ultra Librarian 3D Model Ultra Librarian MAC7131MVF50 CAD Model

Description

Product Overview: NXP MAC7131MVF50 Microcontroller

The NXP MAC7131MVF50 is a powerful and versatile microcontroller designed to meet the demanding requirements of automotive and industrial applications. This high-performance device is part of NXP's MAC7100 family of microcontrollers, which are well-known for their advanced features and integration capabilities.

Key Features

  • Core: The MAC7131MVF50 is built around the 32-bit RISC-based CPU32+ core, which is an enhanced version of the M68HC11 architecture. This core is capable of delivering up to 50 MHz clock speed, providing the computational power needed for complex tasks.
  • Memory: It comes with 512 KB of embedded flash memory and 40 KB of RAM, ensuring ample space for program code and data storage. The memory architecture is designed for fast and reliable operation, which is crucial for real-time applications.
  • Advanced Timers: A comprehensive set of timers, including a modular timer system and a real-time interrupt timer, supports a wide range of timing and control tasks.
  • Communication Interfaces: The microcontroller includes multiple communication interfaces such as CAN, SPI, and I2C, allowing for easy integration into a variety of systems and ensuring connectivity with other components.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with multiple channels enables the conversion of analog signals to digital, facilitating sensor interfacing and data acquisition.
  • Motor Control: With dedicated motor control features, the MAC7131MVF50 is well-suited for applications that require precise motor operation, such as automotive powertrain systems.
  • Package: The microcontroller is available in a 144-pin LQFP package, which provides a compact footprint while offering sufficient I/O options for complex circuit designs.

Applications

The NXP MAC7131MVF50 is designed to address the sophisticated control and communication needs of modern automotive applications such as engine management, transmission control, and body electronics. Its robust feature set also makes it an excellent choice for industrial control systems, robotic applications, and other areas where reliability and performance are paramount.

Overall, the MAC7131MVF50 from NXP is a feature-rich microcontroller that offers a balanced combination of performance, memory, and peripheral integration to support a wide range of high-demand applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess