EN
  • EN
  • DE

MAX6326-22D

Part No MAX6326-22D
Manufacturer NXP / Nexperia
Description 3-pin ultra-low power SC70/SOT microprocessor reset circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1214461-MAX6326-22D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6326-22D CAD Model

Description

The MAX6326-22D is a precision voltage microprocessor (μP) supervisory circuit from NXP Semiconductors, designed to maintain system integrity through monitoring power supplies. It's a key component in applications requiring a high degree of reliability and accuracy in voltage monitoring, such as industrial systems, medical devices, and portable electronics.

Key Features

  • Voltage Monitoring: The MAX6326-22D provides a precise supervisory function for a 2.2V power supply, ensuring that the system voltage remains within operational thresholds.
  • Reset Output: This component features an active-low reset output, which holds the microprocessor in reset until the system voltage stabilizes. The reset signal remains asserted for a minimum of 140ms after the voltage exceeds the reset threshold, allowing the power supply and μP to stabilize.
  • Low Power Consumption: With a low supply current of typically 1.2μA, the MAX6326-22D is ideal for battery-operated equipment, contributing to extended battery life and efficiency.
  • High Accuracy: The reset threshold accuracy of ±1.5% ensures reliable monitoring and system protection over the entire temperature range.
  • Temperature Range: It operates over an extended temperature range of -40°C to +125°C, making it suitable for use in harsh environments and diverse applications.

Applications

The MAX6326-22D is versatile and can be implemented across a wide range of applications. It is particularly useful in systems where accurate voltage monitoring is critical to the safety and functionality of the device, such as:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Data Storage Systems
  • Medical Monitoring Equipment
  • Industrial Control Systems

Package and Quality

The device is offered in a small SOT23-3 package, making it suitable for space-constrained applications. NXP's commitment to quality ensures that the MAX6326-22D meets stringent industry standards for performance and reliability.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4521 $58.8504
58+ $2.0120 $116.6960
89+ $1.9496 $173.5144
123+ $1.8861 $231.9903
159+ $1.8237 $289.9683
212+ $1.6355 $346.7260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess