EN
  • EN
  • DE

MAX6327-29D

Part No MAX6327-29D
Manufacturer NXP / Nexperia
Description 3-pin ultra-low power SC70/SOT microprocessor reset circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1214468-MAX6327-29D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6327-29D CAD Model

Description

The MAX6327-29D from NXP Semiconductors is a precision microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a significant degree of reliability and accuracy required for modern electronic applications. This component is particularly useful in managing system integrity during power-up, operation, and power-down sequences.

Key Features

  • Voltage Monitoring: The device ensures that the system's voltage levels remain within acceptable thresholds, thus providing a stable and reliable operation. It is capable of monitoring a preset threshold voltage of 2.9V, which is suitable for low-voltage applications.
  • Reset Output: Upon detecting an out-of-tolerance condition, the MAX6327-29D asserts a reset signal to the host processor, ensuring that the system restarts in a known, stable state.
  • Low Power Consumption: Designed for power-sensitive applications, this supervisory circuit has a low quiescent current, which contributes to the overall energy efficiency of the system it is monitoring.
  • Compact Package: Available in a small, surface-mountable package, the MAX6327-29D is ideal for space-constrained applications.

Applications

The MAX6327-29D is suitable for a broad range of applications where precise voltage monitoring is crucial. These include:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Industrial Controllers
  • Automotive Systems
  • Medical Devices
  • Communication Systems

Product Benefits

Integrating the MAX6327-29D into a system design offers numerous benefits:

  • Enhanced System Stability: By ensuring that the microprocessor has a stable power supply, the MAX6327-29D contributes to the overall system reliability.
  • Minimized Downtime: The reset feature helps in quickly recovering from power-related anomalies, reducing system downtime.
  • Design Flexibility: The small footprint and low-power operation allow designers to use this supervisory circuit in a wide range of applications without compromising on performance or space.

Overall, the MAX6327-29D is an essential component for any design requiring vigilant monitoring of power supply conditions to maintain system integrity and performance.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess