EN
  • EN
  • DE

MAX6327-29W

Part No MAX6327-29W
Manufacturer NXP / Nexperia
Description 3-pin ultra-low power SC70/SOT microprocessor reset circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1214469-MAX6327-29W
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6327-29W CAD Model

Description

The MAX6327-29W is a precision, low-power microprocessor (µP) supervisory circuit designed by NXP to monitor power supplies in µP and digital systems. It provides a significant level of system reliability and accuracy required for modern electronic applications, ensuring the proper operation of the µP by monitoring the power supply voltage.

Key Features

  • Voltage Monitoring: This device offers precise monitoring of the 2.9V power supply voltage, ensuring that the connected microprocessor operates within its specified voltage range.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6327-29W operates with minimal power consumption, making it ideal for portable and battery-operated devices.
  • Reset Output: Upon detecting a voltage drop below the factory-set reset threshold, the device asserts a reset signal, which holds the µP in the reset state until the system voltage stabilizes above the threshold, ensuring a proper system startup.
  • Manual Reset: It includes a manual reset input that allows for an external trigger to initiate a system reset, providing an additional layer of system control.
  • Watchdog Timer: The integrated watchdog timer serves as a system check, preventing system lock-up by resetting the µP if it fails to strobe within a preset time frame.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications subject to harsh environmental conditions.

Applications

The MAX6327-29W is versatile and can be used in a variety of applications including:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Computers and Servers
  • Industrial Controllers
  • Automotive Systems

Package and Availability

The device is available in a compact, surface-mount package that is easy to integrate into system designs. It is offered in various packages suitable for different types of circuit boards and design preferences. For availability, pricing, and additional information, please contact NXP or authorized distributors.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2063 $176.3465
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess