The MAX6346-44W is a cutting-edge microprocessor (µP) supervisory circuit designed and manufactured by NXP Semiconductors. This device is engineered to provide highly reliable monitoring of power supplies and µP systems to ensure proper operation. It is a crucial component for applications that require maximum system uptime and stability.
Key Features
- Voltage Monitoring: The device is programmed to monitor a preset threshold voltage of 4.4V, ensuring that the system operates within safe voltage levels.
- Power-On Reset: It generates a reset signal when the supply voltage drops below the preset threshold, effectively resetting the µP to prevent any malfunction.
- Manual Reset: An additional feature includes a manual reset input that allows for an external trigger to reset the system, providing an extra layer of control.
- Low Power Consumption: Designed for energy efficiency, the MAX6346-44W operates with a low quiescent current, which is ideal for battery-operated devices.
- High Accuracy: With its precision voltage monitoring, the device ensures system reliability by providing accurate reset thresholds.
Applications
The MAX6346-44W is versatile and can be integrated into a broad range of applications, including:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Industrial Controllers
- Automotive Systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the MAX6346-44W is no exception. The device is built to meet high standards, ensuring long-term reliability and performance in critical systems.
Technical Specifications
Parameter
Value
Supply Voltage Range
1.0V to 5.5V
Reset Threshold Voltage
4.4V (±1.5%)
Operating Temperature
-40°C to +125°C
Package Type
SOT-23
For more detailed information and technical support regarding the MAX6346-44W, customers are encouraged to contact NXP Semiconductors or visit their official website.