EN
  • EN
  • DE

MAX6348-46W

Part No MAX6348-46W
Manufacturer NXP / Nexperia
Description 3-pin ultra-low power SC70/SOT microprocessor reset circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1214498-MAX6348-46W
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6348-46W CAD Model

Description

The MAX6348-46W is a robust, precision microprocessor (µP) supervisory circuit from NXP designed to monitor power supplies in digital systems. It ensures that the µP and its peripherals are powered up in the proper sequence and operate reliably. This supervisory circuit is particularly crucial in systems that require a high degree of reliability and performance.

Key Features

  • Voltage Monitoring: The device features precision monitoring of 4.6V power supplies, making it ideal for 5V systems. It provides a reset signal to the µP during power-up, power-down, and brown-out conditions.
  • Reset Timeout: The MAX6348-46W comes with a fixed reset timeout period of 140ms (min), ensuring that the system has sufficient time to stabilize before the µP begins operation.
  • Low Power Consumption: Designed for energy-efficient applications, this supervisory circuit has a low supply current of 1.2µA, making it suitable for battery-operated devices.
  • High Accuracy: The reset threshold accuracy is maintained at ±2.5% over the entire temperature range, ensuring reliable operation under varying conditions.
  • Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, which is ideal for industrial applications that may be subject to extreme environments.

Applications

The MAX6348-46W is versatile and can be used in a wide range of applications, including:

  • Computers and Controllers
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Embedded Systems
  • Automotive Systems

Package and Availability

The device is available in a compact SOT-23 package, which is suitable for space-constrained applications. It is also available in other standard packages, providing flexibility for various design needs. The MAX6348-46W is part of NXP's commitment to providing reliable and high-quality components for the electronics industry.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to consult the datasheet and support documentation available from NXP Semiconductors.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess