EN
  • EN
  • DE

MAX6402-22UK

Part No MAX6402-22UK
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SMD
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 724999-MAX6402-22UK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6402-22UK CAD Model

Description

The MAX6402-22UK is a high-performance, low-power voltage monitor from NXP Semiconductors, designed to ensure the stability and reliability of electronic systems. This precision voltage monitoring IC is engineered to safeguard sensitive microprocessors by monitoring the supply voltage and asserting a reset if a fault condition is detected.

Key Features

  • Voltage Threshold: The device features a factory-set voltage threshold of 2.2V, making it suitable for applications that operate within this voltage range.
  • Low Quiescent Current: It boasts an exceptionally low quiescent current, which significantly reduces power consumption and extends battery life in portable applications.
  • Reset Timeout: The MAX6402-22UK offers an adjustable reset timeout period, allowing designers to customize the delay according to system requirements.
  • Package Options: Available in a compact SOT23 package, the device is ideal for space-constrained applications.
  • Temperature Range: The operating temperature range of the device spans from -40°C to +125°C, ensuring reliable operation across a wide range of environmental conditions.

Applications

The MAX6402-22UK is versatile and can be utilized in a variety of applications, including:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Equipment

Why Choose MAX6402-22UK?

Choosing the MAX6402-22UK for your design ensures that your system is protected by a reliable voltage monitor with a precise threshold setting. Its low power consumption and small footprint make it an excellent choice for a wide range of applications where efficiency and space are at a premium. NXP's commitment to quality means that you can rely on this component to provide consistent performance and enhance the overall stability of your electronic systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess